Bourns, Inc. Potentiometers, Variable Resistors - Trimmer Potentiometers PV32H103A01B00

Description
Manufacturer: Bourns Inc. Win Source Part Number: 1325934-PV32H103A01B 00 Category: Potentiometers, Variable Resistors>Trimmer Potentiometers Packaging: Bulk Termination Style: PC Pins Size / Dimension: Round - 0.260" Dia (6.60mm) Standard Package: 100 Mounting: Through Hole Tolerance: ±20% Temperature Coefficient: ±100ppm/°C Power (Watts): 0.5W, 1/2W Number of Turns: 1 Adjustment Type: Top Adjustment Resistive Material: Cermet Resistance: 10 kOhms ECCN: EAR99 Fake Threat In the Open Market: 74 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8533.40.8050 Other Part Number: 490-8521,PV32H103A01 B00-ND Base Product Number: PV32H RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Bourns Inc. Win Source Part Number: 1325934-PV32H103A01B 00 Category: Potentiometers, Variable Resistors>Trimmer Potentiometers Packaging: Bulk Termination Style: PC Pins Size / Dimension: Round - 0.260" Dia (6.60mm) Standard Package: 100 Mounting: Through Hole Tolerance: ±20% Temperature Coefficient: ±100ppm/°C Power (Watts): 0.5W, 1/2W Number of Turns: 1 Adjustment Type: Top Adjustment Resistive Material: Cermet Resistance: 10 kOhms ECCN: EAR99 Fake Threat In the Open Market: 74 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8533.40.8050 Other Part Number: 490-8521,PV32H103A01 B00-ND Base Product Number: PV32H RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Potentiometers, Variable Resistors - Trimmer Potentiometers - 1325934-PV32H103A01B00 - Win Source Electronics
Laguna Hills, CA, United States
Potentiometers, Variable Resistors - Trimmer Potentiometers
1325934-PV32H103A01B00
Potentiometers, Variable Resistors - Trimmer Potentiometers 1325934-PV32H103A01B00
Manufacturer: Bourns Inc. Win Source Part Number: 1325934-PV32H103A01B 00 Category: Potentiometers, Variable Resistors>Trimmer Potentiometers Packaging: Bulk Termination Style: PC Pins Size / Dimension: Round - 0.260" Dia (6.60mm) Standard Package: 100 Mounting: Through Hole Tolerance: ±20% Temperature Coefficient: ±100ppm/°C Power (Watts): 0.5W, 1/2W Number of Turns: 1 Adjustment Type: Top Adjustment Resistive Material: Cermet Resistance: 10 kOhms ECCN: EAR99 Fake Threat In the Open Market: 74 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8533.40.8050 Other Part Number: 490-8521,PV32H103A01 B00-ND Base Product Number: PV32H RoHS Status: ROHS3 Compliant

Manufacturer: Bourns Inc.
Win Source Part Number: 1325934-PV32H103A01B00
Category: Potentiometers, Variable Resistors>Trimmer Potentiometers
Packaging: Bulk
Termination Style: PC Pins
Size / Dimension: Round - 0.260" Dia (6.60mm)
Standard Package: 100
Mounting: Through Hole
Tolerance: ±20%
Temperature Coefficient: ±100ppm/°C
Power (Watts): 0.5W, 1/2W
Number of Turns: 1
Adjustment Type: Top Adjustment
Resistive Material: Cermet
Resistance: 10 kOhms
ECCN: EAR99
Fake Threat In the Open Market: 74
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8533.40.8050
Other Part Number: 490-8521,PV32H103A01B00-ND
Base Product Number: PV32H
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
0.5W Trimmer Potentiometer - 80-PV32H103A01B00 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.5W Trimmer Potentiometer
80-PV32H103A01B00
0.5W Trimmer Potentiometer 80-PV32H103A01B00
TRIMMER 10K OHM 0.5W PC PIN TOP Product overview: PV32H103A01B00 from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-PV32H103A01B00 can be used for catalog matching and distributor lookup.

TRIMMER 10K OHM 0.5W PC PIN TOP Product overview: PV32H103A01B00 from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-PV32H103A01B00 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Trimmer Potentiometers - 490-8521-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
490-8521-ND
Trimmer Potentiometers 490-8521-ND
10 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Top Adjustment

10 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Top Adjustment

Buy Now Datasheet
Trimmer, 10K, 0.5W, Single Turn, Th; Trimpot Type Bourns - 13AC5499 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, 10K, 0.5W, Single Turn, Th; Trimpot Type Bourns
13AC5499
Trimmer, 10K, 0.5W, Single Turn, Th; Trimpot Type Bourns 13AC5499
TRIMMER, 10K, 0.5W, SINGLE TURN, TH; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:10kohm; Potentiometer Mounting:Through Hole; No. of Turns:1Turns; Product Range:PV32 Series

TRIMMER, 10K, 0.5W, SINGLE TURN, TH; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:10kohm; Potentiometer Mounting:Through Hole; No. of Turns:1Turns; Product Range:PV32 Series

Supplier's Site Datasheet
Potentiometers, Variable Resistors - Trimmer Potentiometers - PV32H103A01B00 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Potentiometers, Variable Resistors - Trimmer Potentiometers
PV32H103A01B00
Potentiometers, Variable Resistors - Trimmer Potentiometers PV32H103A01B00
TRIMMER 10K OHM 0.5W PC PIN TOP

TRIMMER 10K OHM 0.5W PC PIN TOP

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Resistors
Product Number 1325934-PV32H103A01B00 80-PV32H103A01B00 490-8521-ND 13AC5499 PV32H103A01B00
Product Name Potentiometers, Variable Resistors - Trimmer Potentiometers 0.5W Trimmer Potentiometer Trimmer Potentiometers Trimmer, 10K, 0.5W, Single Turn, Th; Trimpot Type Bourns Potentiometers, Variable Resistors - Trimmer Potentiometers
Technology / Construction Cermet Cermet Cermet Cermet
Mounting / Packaging ThroughHole ThroughHole ThroughHole ThroughHole
Potentiometer Type Digital Potentiometer Standard Potentiometer; Trimmer
Resistance Range 10000 ohms 10000 ohms 10000 ohms
Tolerance 20 +/- % 20 +/- % 20 +/- %
Unlock Full Specs
to access all available technical data