Bourns, Inc. Trimmer Potentiometers PV12T101A01B00

Description
100 Ohms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 4 Turn Side Adjustment
Request a Quote Datasheet
Description
100 Ohms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 4 Turn Side Adjustment
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 118-PV12T101A01B00-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
118-PV12T101A01B00-ND
Trimmer Potentiometers 118-PV12T101A01B00-ND
100 Ohms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 4 Turn Side Adjustment

100 Ohms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 4 Turn Side Adjustment

Buy Now Datasheet
Laguna Hills, CA, United States
Trimmer Potentiometers - PV12T101A01B00
796003-PV12T101A01B00
Trimmer Potentiometers - PV12T101A01B00 796003-PV12T101A01B00
Manufacturer: Bourns Inc. Win Source Part Number: 796003-PV12T101A01B0 0 Series: PV12 Packaging: Bulk Termination Style: PC Pins Mounting Style: Through Hole Tolerance: ±10% Temperature Coefficient: ±100ppm/°C Power (Watts): 0.5W, 1/2W Resistance (Ohms): 100 Number of Turns: 4 Adjustment Type: Side Adjustment Resistive Material: Cermet Family Name: PV12 Categories: Potentiometers, Variable Resistors Dimension: Rectangular - 0.299" x 0.354" Face x 0.354" H (7.60mm x 9.00mm x 9.00mm) Alternative Parts (Cross-Reference): 3339W-1-101LF; ECCN: EAR99 Country of Origin: Costa Rica Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance

Manufacturer: Bourns Inc.
Win Source Part Number: 796003-PV12T101A01B00
Series: PV12
Packaging: Bulk
Termination Style: PC Pins
Mounting Style: Through Hole
Tolerance: ±10%
Temperature Coefficient: ±100ppm/°C
Power (Watts): 0.5W, 1/2W
Resistance (Ohms): 100
Number of Turns: 4
Adjustment Type: Side Adjustment
Resistive Material: Cermet
Family Name: PV12
Categories: Potentiometers, Variable Resistors
Dimension: Rectangular - 0.299" x 0.354" Face x 0.354" H (7.60mm x 9.00mm x 9.00mm)
Alternative Parts (Cross-Reference): 3339W-1-101LF;
ECCN: EAR99
Country of Origin: Costa Rica
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Trimmer 5/16In Rd 4-Turn Cermet Bourns - 13AC5475 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer 5/16In Rd 4-Turn Cermet Bourns
13AC5475
Trimmer 5/16In Rd 4-Turn Cermet Bourns 13AC5475
TRIMMER - 5/16in RD 4-TURN CERMET

TRIMMER - 5/16in RD 4-TURN CERMET

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors
Product Number 118-PV12T101A01B00-ND 796003-PV12T101A01B00 13AC5475
Product Name Trimmer Potentiometers Trimmer Potentiometers - PV12T101A01B00 Trimmer 5/16In Rd 4-Turn Cermet Bourns
Technology / Construction Cermet Cermet Cermet
Mounting / Packaging ThroughHole ThroughHole
Potentiometer Type Standard Potentiometer; Trimmer Digital Potentiometer
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Resistors - Chip Resistor - Surface Mount - 1375237-SMT-R025-1.0 - Win Source Electronics
Specs
Resistance Range 0.0250 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers