140V Clamp 6000A (6kA) (8/20µs) Ipp Tvs Diode Through Hole Axial
DIODE, TVS, BI, 76V, THROUGH HOLE; Product Range:PTVS6 Series; TVS Polarity:Bidirection
TVS DIODE 76VWM 140VC AXIAL
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 118-PTVS6-076C-TH-ND | 28X5103 | PTVS6-076C-TH |
| Product Name | TVS Diodes | Diode, Tvs, Bi, 76V, Through Hole; Product Range Bourns | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | ||
| Package | Axial, Right Angle Bend (24.15mm Center) | Axial | |
| VC | 140 volts | 140 volts | |
| VBR | 85 volts | 85 volts |