140V Clamp 6000A (6kA) (8/20µs) Ipp Tvs Diode Surface Mount SMD
TVS DIODE, BIDIRECTIONAL, 76V, SMD; Product Range:PTVS6 Series; TVS Polarity:Bidirection
TVS DIODE 76VWM 140VC SMD
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | PTVS6-076C-SH-ND | 40Y9889 | PTVS6-076C-SH |
| Product Name | TVS Diodes | Tvs Diode, Bidirectional, 76V, Smd; Product Range Bourns | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | ||
| Package | 2-SMD | SMD | 2-SMD |
| VC | 140 volts | 140 volts | |
| VBR | 85 volts | 85 volts | 85 volts |
| IFSM | 6000 amps |