135V Clamp 6000A (6kA) (8/20µs) Ipp Tvs Diode Surface Mount
135V Clamp 6000A (6kA) (8/20µs) Ipp Tvs Diode Surface Mount
135V Clamp 6000A (6kA) (8/20µs) Ipp Tvs Diode Surface Mount
TVS DIODE 76VWM 135VC 2SMD
TVS Diodes / ESD Suppressors PTVS VBD 76V 6kA
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | PTVS6-076C-MTR-ND | PTVS6-076C-M | PTVS6-076C-M |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes / ESD Suppressors |
| Configuration | Single | ||
| Package | 2-SMD, Flat Leads | 2-SMD | |
| VC | 135 volts | 135 volts |