120V Clamp 6000A (6kA) (8/20µs) Ipp Tvs Diode Surface Mount
120V Clamp 6000A (6kA) (8/20µs) Ipp Tvs Diode Surface Mount
120V Clamp 6000A (6kA) (8/20µs) Ipp Tvs Diode Surface Mount
TVS Diodes / ESD Suppressors PTVS VBD 66V 6kA
TVS DIODE 66VWM 120VC 2SMD
6kA 66V Bidirectional PowerTVS Diode
| DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | PTVS6-066C-MCT-ND | PTVS6-066C-M | PTVS6-066C-M | 52AC6122 |
| Product Name | TVS Diodes | TVS Diodes / ESD Suppressors | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | 6Ka 66V Bidirectional Powertvs Diode Bourns |
| Configuration | Single | |||
| Package | 2-SMD, Flat Leads | 2-SMD | ||
| VC | 120 volts | 120 volts | ||
| VBR | 72 volts | 72 volts |