TVS DIODE 58VWM 110VC AXIAL Product overview: PTVS6-058C-TH from Bourns, Inc. is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-PTVS6-058C-TH can be used for catalog matching and distributor lookup.
Manufacturer: Bourns Inc.
Win Source Part Number: 931098-PTVS6-058C-TH
Operating Temperature Range: -40°C ~ 125°C (TJ)
Features: 110V Clamp 6000A (6kA) (8/20µs) Ipp Tvs Diode Through Hole Axial
Package: Axial, Right Angle Bend (24.15mm Center)
Package: Bulk
Mounting: Through Hole
Family Name: PTVS6
Categories: Circuit Protection
Case / Package: Axial
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
Quantity per package: 50
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 15 Weeks
REACH Status: REACH Affected
HTSUS: 8541.10.0080
110V Clamp 6000A (6kA) (8/20µs) Ipp Tvs Diode Through Hole Axial
TVS Diodes / ESD Suppressors 6kA 58V PTVS Diode Bidirectional
TVS DIODE 58VWM 110VC AXIAL
DIODE, TVS, BI, 58V, THROUGH HOLE; Product Range:PTVS6 Series; TVS Polarity:Bidirection
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | 144-PTVS6-058C-TH | 931098-PTVS6-058C-TH | PTVS6-058C-TH-ND | PTVS6-058C-TH | PTVS6-058C-TH | 28X5102 |
| Product Name | TVS Protection Diode | TVS - TVS - Diodes - PTVS6-058C-TH | TVS Diodes | TVS Diodes / ESD Suppressors | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Diode, Tvs, Bi, 58V, Through Hole; Product Range Bourns |
| Configuration | Single | Single | ||||
| RoHS Compliant | RoHS | RoHS | ||||
| Package | Bulk | Axial | Axial, Right Angle Bend (24.15mm Center) | Axial | ||
| Tj | -55 to 125 C (-67 to 257 F) | -40 to 125 C (-40 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |