580V Clamp 3000A (3kA) (8/20µs) Ipp Tvs Diode Through Hole
TVS DIODE 430VWM 580VC AXIAL
TVS DIODE, 430V, BI-DIR, THD; Product Range:PTVS3 Series; TVS Polarity:Bidirection
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | PTVS3-430C-TH-ND | PTVS3-430C-TH | 41Y0557 |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Tvs Diode, 430V, Bi-Dir, Thd; Product Range Bourns |
| Configuration | Single | ||
| Package | Axial, Right Angle Bend (24.15mm Center) | Axial | Radial Leaded |
| VC | 580 volts | 580 volts | |
| VBR | 440 volts | 440 volts | 440 volts |
| IFSM | 3000 amps |