520V Clamp 3000A (3kA) (8/20µs) Ipp Tvs Diode Through Hole
TVS DIODE, 380V, BI-DIR, THD; Product Range:PTVS3 Series; TVS Polarity:Bidirection
TVS DIODE 380VWM 520VC AXIAL
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | PTVS3-380C-TH-ND | 41Y0556 | PTVS3-380C-TH |
| Product Name | TVS Diodes | Tvs Diode, 380V, Bi-Dir, Thd; Product Range Bourns | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | ||
| Package | Axial, Right Angle Bend (24.15mm Center) | Radial Leaded | Axial |
| VC | 520 volts | 520 volts | |
| VBR | 401 volts | 401 volts | 401 volts |
| IFSM | 3000 amps |