TVS DIODE 76VWM 140VC AXIAL Product overview: PTVS3-076C-TH from Bourns, Inc. is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-PTVS3-076C-TH can be used for catalog matching and distributor lookup.
Manufacturer: Bourns Inc.
Win Source Part Number: 931096-PTVS3-076C-TH
Operating Temperature Range: -40°C ~ 125°C (TJ)
Features: 140V Clamp 3000A (3kA) (8/20µs) Ipp Tvs Diode Through Hole Axial
Package: Axial, Right Angle Bend (24.15mm Center)
Package: Tray
Mounting: Through Hole
Family Name: PTVS3
Categories: Circuit Protection
Case / Package: Axial
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
Quantity per package: 50
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 15 Weeks
REACH Status: REACH Affected
HTSUS: 8541.10.0080
Other Part Number: 118-PTVS3-076C-TH, PTVS3-076C-TH-ND
140V Clamp 3000A (3kA) (8/20µs) Ipp Tvs Diode Through Hole Axial
TVS DIODE, BIDIR, 100V, 3KA, AXIAL; Product Range:PTVS3 Series; TVS Polarity:Bidirection
TVS DIODE 76VWM 140VC AXIAL
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 144-PTVS3-076C-TH | 931096-PTVS3-076C-TH | 118-PTVS3-076C-TH-ND | 49X1087 | PTVS3-076C-TH |
| Product Name | TVS Protection Diode | TVS - TVS - Diodes - PTVS3-076C-TH | TVS Diodes | Tvs Diode, Bidir, 100V, 3Ka, Axial; Product Range Bourns | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | Single | |||
| RoHS Compliant | RoHS | RoHS | |||
| Package | Tray | Axial | Axial, Right Angle Bend (24.15mm Center) | Axial Leaded | Axial |
| Tj | -55 to 125 C (-67 to 257 F) | -40 to 125 C (-40 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| VC | 140 volts | 140 volts |