140V Clamp 3000A (3kA) (8/20µs) Ipp Tvs Diode Surface Mount SMD
Manufacturer: Bourns Inc.
Win Source Part Number: 1240740-PTVS3-076C-S
Packaging: Tray
Type: Zener
Operating Temperature Range: -55°C ~ 125°C (TJ)
Package: 2-SMD
Applications: General
Mounting: SMD
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 76V
Current - Peak Pulse (10/1000μs): 3000A (3kA) (8/20μs)
Power Line Protection: No
Family Name: PTVS3-076C-SH
Categories: Circuit Protection
Minimum Breakdown Voltage: 85V
Manufacturer Homepage: www.bourns.com
Manufacturer Package: SMD
Maximum Clamping Voltage: 140V
Introduction Date: June 10, 2014
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Limited
TVS DIODE 76VWM 140VC SMD Product overview: PTVS3-076C-SH from Bourns, Inc. is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, SMD. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, SMD, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-PTVS3-076C-SH can be used for catalog matching and distributor lookup.
TVS DIODE 76VWM 140VC SMD
TVS DIODE 76VWM 140VC SMD
TVS DIODE, 76V, BI-DIRECTIONAL, SURFACE MOUNT- SMD; Product Range:PTVS3 Series; TVS Polarity:Bidirection
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | PTVS3-076C-SH-ND | 1240740-PTVS3-076C-SH | 144-PTVS3-076C-SH | PTVS3-076C-SH | PTVS3-076C-SH | 68X5073 |
| Product Name | TVS Diodes | TVS - TVS - Diodes - PTVS3-076C-SH | SMD TVS Protection Diode | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Tvs Diode, 76V, Bi-Directional, Surface MountSmd; Product Range Bourns |
| Configuration | Single | Single | ||||
| Package | 2-SMD | Tray | 2-SMD | 2-SMD | SMD | |
| VC | 140 volts | 140 volts | 140 volts | 140 volts | ||
| VBR | 85 volts | 85 volts | 85 volts | 85 volts | ||
| IFSM | 3000 amps |