Bourns, Inc. TVS Diodes PTVS3-076C-M

Description
135V Clamp 3000A (3kA) (8/20µs) Ipp Tvs Diode Surface Mount
Request a Quote Datasheet
Description
135V Clamp 3000A (3kA) (8/20µs) Ipp Tvs Diode Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - PTVS3-076C-MCT-ND - DigiKey
Thief River Falls, MN, United States
135V Clamp 3000A (3kA) (8/20µs) Ipp Tvs Diode Surface Mount

135V Clamp 3000A (3kA) (8/20µs) Ipp Tvs Diode Surface Mount

Buy Now Datasheet
TVS Diodes - PTVS3-076C-MTR-ND - DigiKey
Thief River Falls, MN, United States
135V Clamp 3000A (3kA) (8/20µs) Ipp Tvs Diode Surface Mount

135V Clamp 3000A (3kA) (8/20µs) Ipp Tvs Diode Surface Mount

Buy Now Datasheet
TVS Diodes - PTVS3-076C-MDKR-ND - DigiKey
Thief River Falls, MN, United States
135V Clamp 3000A (3kA) (8/20µs) Ipp Tvs Diode Surface Mount

135V Clamp 3000A (3kA) (8/20µs) Ipp Tvs Diode Surface Mount

Buy Now Datasheet
Circuit Protection - TVS - Diodes - 1209371-PTVS3-076C-M - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Diodes
1209371-PTVS3-076C-M
Circuit Protection - TVS - Diodes 1209371-PTVS3-076C-M
Win Source Part Number: 1209371-PTVS3-076C-M Category: Circuit Protection>TVS - Diodes Type: Zener Package: Tape & Reel Applications: General Purpose Standard Package: 400 Mounting: SMD (SMT) Bidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 76V Voltage - Breakdown (Min): 85V Voltage - Clamping (Max) @ Ipp: 135V Power Line Protection: No Capacitance @ Frequency: 1700pF @ 10kHz Current - Peak Pulse (10/1000µs): 3000A (3kA) (8/20µs) Package / Case: 2-SMD, Flat Lead Temperature Range - Operating: -55°C ~ 125°C (TJ) Alternative Parts (Cross-Reference): PTVS3-076C-M.; ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8541.10.0080 Mfr: Bourns Inc. Other Names: PTVS3-076C-MCT,PTVS3 -076C-MTR,PTVS3-076C -MDKR Base Product Number: PTVS3

Win Source Part Number: 1209371-PTVS3-076C-M
Category: Circuit Protection>TVS - Diodes
Type: Zener
Package: Tape & Reel
Applications: General Purpose
Standard Package: 400
Mounting: SMD (SMT)
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 76V
Voltage - Breakdown (Min): 85V
Voltage - Clamping (Max) @ Ipp: 135V
Power Line Protection: No
Capacitance @ Frequency: 1700pF @ 10kHz
Current - Peak Pulse (10/1000µs): 3000A (3kA) (8/20µs)
Package / Case: 2-SMD, Flat Lead
Temperature Range - Operating: -55°C ~ 125°C (TJ)
Alternative Parts (Cross-Reference): PTVS3-076C-M.;
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8541.10.0080
Mfr: Bourns Inc.
Other Names: PTVS3-076C-MCT,PTVS3-076C-MTR,PTVS3-076C-MDKR
Base Product Number: PTVS3

Buy Now Datasheet
TVS Protection Diode - 144-PTVS3-076C-M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TVS Protection Diode
144-PTVS3-076C-M
TVS Protection Diode 144-PTVS3-076C-M
TVS DIODE 76VWM 135VC 2SMD Product overview: PTVS3-076C-M from Bourns, Inc. is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-PTVS3-076C-M can be used for catalog matching and distributor lookup.

TVS DIODE 76VWM 135VC 2SMD Product overview: PTVS3-076C-M from Bourns, Inc. is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-PTVS3-076C-M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
TVS Diodes / ESD Suppressors
PTVS3-076C-M
TVS Diodes / ESD Suppressors PTVS3-076C-M
TVS Diodes / ESD Suppressors PTVS VBD 76V 3kA

TVS Diodes / ESD Suppressors PTVS VBD 76V 3kA

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - PTVS3-076C-M - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
PTVS3-076C-M
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes PTVS3-076C-M
TVS DIODE 76VWM 135VC 2SMD

TVS DIODE 76VWM 135VC 2SMD

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number PTVS3-076C-MCT-ND 1209371-PTVS3-076C-M 144-PTVS3-076C-M PTVS3-076C-M PTVS3-076C-M
Product Name TVS Diodes Circuit Protection - TVS - Diodes TVS Protection Diode TVS Diodes / ESD Suppressors Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single
Package 2-SMD, Flat Leads 2-SMD, Flat Lead Tape & Reel (TR) 2-SMD
VC 135 volts 135 volts 135 volts
VBR 85 volts 85 volts 85 volts
Unlock Full Specs
to access all available technical data