100V Clamp 3000A (3kA) (8/20µs) Ipp Tvs Diode Through Hole Axial
| DigiKey | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | PTVS3-058C-ND |
| Product Name | TVS Diodes |
| Configuration | Single |
| Package | Axial, Right Angle Bend (24.15mm Center) |
| VC | 110 volts |