The PTVS3-xxxC-TH Series high current bidirectional TVS diodes are designed for high power DC bus clamping applications. This specific model features a repetitive standoff voltage of 58V, with a peak current rating of 3kA per the IEC 61000-4-5 standard for an 8/20 µs current surge. The device operates within a temperature range of -55°C to +125°C and has a storage temperature range of -55°C to +150°C. The breakdown voltage is rated at 64V to 67V for the PTVS3-058C-TH model, while the clamping voltage is 110V under surge conditions. The device is RoHS compliant and UL recognized, ensuring it meets environmental and safety standards. With low clamping voltage and excellent performance over temperature, this diode is suitable for applications requiring reliable transient voltage suppression.
Manufacturer: Bourns Inc.
Win Source Part Number: 1240739-PTVS3-058C-T
Manufacturer Homepage: www.bourns.com
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
TVS DIODE 58VWM 110VC AXIAL Product overview: PTVS3-058C-TH from Bourns, Inc. is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-PTVS3-058C-TH can be used for catalog matching and distributor lookup.
110V Clamp 3000A (3kA) (8/20µs) Ipp Tvs Diode Through Hole Axial
TVS DIODE 58VWM 110VC AXIAL
TVS DIODE, BIDIRECTIONAL, 100V, 3KA, AXIAL; Product Range:PTVS Series; TVS Polarity:Bidirection
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1240739-PTVS3-058C-TH | 144-PTVS3-058C-TH | PTVS3-058C-TH-ND | PTVS3-058C-TH | 49X1086 |
| Product Name | TVS - TVS - Diodes - PTVS3-058C-TH | TVS Protection Diode | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Tvs Diode, Bidirectional, 100V, 3Ka, Axial; Product Range Bourns |
| Configuration | Single | Single | |||
| RoHS Compliant | RoHS | RoHS | |||
| Package | Tray | Axial, Right Angle Bend (24.15mm Center) | Axial | Axial Leaded | |
| Tj | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| VC | 110 volts | 110 volts |