110V Clamp 3000A (3kA) (8/20µs) Ipp Tvs Diode Surface Mount SMD
TVS DIODE, 58V, BI-DIRECTIONAL, SURFACE MOUNT- SMD; Product Range:PTVS3 Series; TVS Polarity:Bidirection
TVS DIODE 58VWM 110VC SMD
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | PTVS3-058C-SH-ND | 68X5072 | PTVS3-058C-SH |
| Product Name | TVS Diodes | Tvs Diode, 58V, Bi-Directional, Surface MountSmd; Product Range Bourns | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | ||
| Package | 2-SMD | SMD | 2-SMD |
| VC | 110 volts | 110 volts | |
| VBR | 64 volts | 64 volts | |
| IFSM | 3000 amps |