28V Clamp 3000A (3kA) (8/20µs) Ipp Tvs Diode Through Hole Axial
High Current TVS Diode 3kA 17.5V Axial
High Current TVS Diode 3kA 17.5V Axial
High Current Bidirectional TVS Diode
TVS DIODE 15VWM 28VC AXIAL
TVS Diodes / ESD Suppressors 3kA 15V PTVS Diode Bidirectional
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | PTVS3-015C-TH-ND | 1261763 | 1261763P | 81Y1592 | PTVS3-015C-TH | PTVS3-015C-TH |
| Product Name | TVS Diodes | TVS Diodes | TVS Diodes | High Current Bidirectional Tvs Diode Bourns | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes / ESD Suppressors |
| Configuration | Single | Single | Single | |||
| Package | Axial, Right Angle Bend (24.15mm Center) | Ptvs3 | PTVS3 | Axial | ||
| VC | 28 volts | 28 volts | ||||
| VBR | 16 volts | 16 volts | ||||
| IFSM | 3000 amps |