TVS DIODE 15VWM 44VC AXIAL Product overview: PTVS20-015C-TH from Bourns, Inc. is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-PTVS20-015C-TH can be used for catalog matching and distributor lookup.
20KA high current bidirectional TVS diod
20KA high current bidirectional TVS diod
20KA high current bidirectional TVS diod
Manufacturer: Bourns Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1086340-PTVS20-015C-
Categories: TVS - Diodes
Popularity: Low
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Shortage
TVS DIODE 15VWM 44VC AXIAL
HIGH CURRENT PTVS DIODE ROHS COMPLIANT: YES
| ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | Win Source Electronics | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 144-PTVS20-015C-TH | 2595382 | 1086340-PTVS20-015C-TH | 118-PTVS20-015C-TH-ND | 51AK1820 |
| Product Name | TVS Protection Diode | TVS Diodes | TVS - TVS - Diodes - PTVS20-015C-TH | TVS Diodes | High Current Ptvs Diode Rohs Compliant Bourns |
| Configuration | Single | Single | Single | ||
| RoHS Compliant | RoHS | RoHS | RoHS | ||
| Package | Tray | Through Hole | Axial, Right Angle Bend (24.50mm Center) | ||
| Tj | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |