TVS DIODE 15VWM 26VC 2SMD
TVS DIODE 15VWM 26VC 2SMD
TVS DIODE 15VWM 26VC 2SMD
| DigiKey | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 118-PTVS20-015C-HDKR-ND |
| Product Name | TVS Diodes |
| Configuration | Single |
| Package | 2-SMD, No Lead |
| VC | 26 volts |