TVS DIODE 76VWM 91VC 2DFN
TVS DIODE 76VWM 91VC 2DFN
TVS DIODE 76VWM 91VC 2DFN
TVS DIODE, BIDIR, 76V, DFN ROHS COMPLIANT: YES
TVS DIODE 76VWM 91VC 2DFN
TVS DIODE 2KA, 76V BI-DIR
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 118-PTVS2-076C-HCT-ND | 51AK1818 | PTVS2-076C-H | PTVS2-076C-H |
| Product Name | TVS Diodes | Tvs Diode, Bidir, 76V, Dfn Rohs Compliant Bourns | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes |
| Configuration | Single | |||
| Package | 2-SMD, No Lead | 2-DFN (8x6) | 2-SMD, No Lead | |
| VC | 91 volts | 91 volts | 91 volts | |
| VBR | 85 volts | 85 volts | 85 volts |