TVS DIODE 66VWM 86VC 2DFN
TVS DIODE 66VWM 86VC 2DFN
TVS DIODE 66VWM 86VC 2DFN
TVS DIODE, BIDIR, 66V, DFN ROHS COMPLIANT: YES
TVS DIODE 66VWM 86VC 2DFN
| RS Components, Ltd. | DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 2507893 | 118-PTVS2-066C-HDKR-ND | 51AK1817 | PTVS2-066C-H |
| Product Name | TVS Diodes | TVS Diodes | Tvs Diode, Bidir, 66V, Dfn Rohs Compliant Bourns | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Direction | Bidirectional | |||
| RoHS Compliant | RoHS | RoHS | ||
| Package | DFN | 2-SMD, No Lead | 2-DFN (8x6) | |
| Pin Count | 2 | |||
| Configuration | Single |