TVS DIODE 43VWM 56VC 2DFN
TVS DIODE 43VWM 56VC 2DFN
TVS DIODE 43VWM 56VC 2DFN
2KA high current bidirectional TVS
2KA high current bidirectional TVS
2KA high current bidirectional TVS
TVS DIODE, BIDIR, 43V, DFN ROHS COMPLIANT: YES
| DigiKey | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 118-PTVS2-043C-HTR-ND | 2507889P | 51AK1815 |
| Product Name | TVS Diodes | TVS Diodes | Tvs Diode, Bidir, 43V, Dfn Rohs Compliant Bourns |
| Configuration | Single | ||
| Package | 2-SMD, No Lead | DFN | |
| VC | 56 volts | ||
| VBR | 48 volts | ||
| IFSM | 2000 amps |