TVS DIODE 22VWM 28VC 2DFN
TVS DIODE 22VWM 28VC 2DFN
TVS DIODE 22VWM 28VC 2DFN
TVS DIODE, BIDIR, 22V, DFN ROHS COMPLIANT: YES
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 118-PTVS2-022C-HCT-ND | 51AK1812 |
| Product Name | TVS Diodes | Tvs Diode, Bidir, 22V, Dfn Rohs Compliant Bourns |
| Configuration | Single | |
| Package | 2-SMD, No Lead | |
| VC | 28 volts | |
| VBR | 24 volts |