110V Clamp 15000A (15kA) (8/20µs) Ipp Tvs Diode Through Hole Axial
TVS DIODE 58VWM 110VC AXIAL
DIODE, TVS, 58V, BI-DIRECTIONAL, 15KA; Product Range:PTVS Series; TVS Polarity:Bidirection
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | PTVS15-058C-TH-ND | PTVS15-058C-TH | 53W9780 |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Diode, Tvs, 58V, Bi-Directional, 15Ka; Product Range Bourns |
| Configuration | Single | ||
| Package | Axial, Right Angle Bend (24.15mm Center) | Axial | |
| VC | 110 volts | 110 volts | |
| VBR | 64 volts | 64 volts |