TVS DIODE 58VWM 110VC SMD Product overview: PTVS15-058C-SH from Bourns, Inc. is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, SMD. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, SMD, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-PTVS15-058C-SH can be used for catalog matching and distributor lookup.
Manufacturer: Bourns Inc.
Win Source Part Number: 1240722-PTVS15-058C-
Manufacturer Homepage: www.bourns.com
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
110V Clamp 15000A (15kA) (8/20µs) Ipp Tvs Diode Surface Mount
TVS DIODE 58VWM 110VC SMD
DIODE, TVS, BI-DIRECTIONAL, 58V, THROUGH HOLE; Product Range:PTVS Series; TVS Polarity:Bidirection
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | 144-PTVS15-058C-SH | 1240722-PTVS15-058C-SH | PTVS15-058C-SH-ND | PTVS15-058C-SH | 19X9936 |
| Product Name | SMD TVS Protection Diode | TVS - TVS - Diodes - PTVS15-058C-SH | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Diode, Tvs, Bi-Directional, 58V, Through Hole; Product Range Bourns |
| Configuration | Single | Single | |||
| RoHS Compliant | RoHS | RoHS | |||
| Package | Bulk | 2-SMD | 2-SMD | ||
| Tj | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |