TVS DIODE 380VWM 520VC AXIAL Product overview: PTVS1-380C-TH from Bourns, Inc. is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-PTVS1-380C-TH can be used for catalog matching and distributor lookup.
520V (Typ) Clamp 1000A (1kA) (8/20µs) Ipp Tvs Diode Through Hole
Win Source Part Number: 1086336-PTVS1-380C-T
Category: Circuit Protection>TVS - Diodes
Type: Zener
Package: Tray
Applications: General Purpose
Standard Package: 5
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 380V
Voltage - Breakdown (Min): 401V
Voltage - Clamping (Max) @ Ipp: 520V (Typ)
Power Line Protection: No
Capacitance @ Frequency: 120pF @ 10kHz
Current - Peak Pulse (10/1000µs): 1000A (1kA) (8/20µs)
Mounting Type: Through Hole
Package / Case: Axial, Right Angle Bend (24.15mm Center)
Temperature Range - Operating: -55°C ~ 125°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8541.10.0080
Mfr: Bourns Inc.
Base Product Number: PTVS1
TVS DIODE 380VWM 520VC AXIAL
TVS DIODE, 380V, BI-DIR, AXIAL; Product Range:PTVS1 Series; TVS Polarity:Bidirection
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 144-PTVS1-380C-TH | PTVS1-380C-TH-ND | 1086336-PTVS1-380C-TH | PTVS1-380C-TH | 99AC0513 |
| Product Name | TVS Protection Diode | TVS Diodes | Circuit Protection - TVS - Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Tvs Diode, 380V, Bi-Dir, Axial; Product Range Bourns |
| Configuration | Single | Single | |||
| RoHS Compliant | RoHS | RoHS | |||
| Package | Tray | Axial, Right Angle Bend (24.15mm Center) | Axial, Right Angle Bend (24.15mm Center) | Axial | Axial Leaded |
| Tj | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| VC | 520 volts | 520 volts | 520 volts | 520 volts |