Bourns, Inc. Pot;Carbon;Rest 100000 Ohms;PCB;Linear;Pwr-Rtg 0.05W;Shaft Dia 0.177in PTV142B40E120AB104

Description
Model PTV14 is a 14 mm low cost, single-turn, dual potentiometer. Metal bushing and plastic shaft are standard. Carbon element. Features: PTV142B-2: PC Pins Vertical and Facing Down PTV142B-4: PC Pins Horizontal and Rear Facing Rotational Life: 15K Cycles Power Rating: 0.05 Watts Resistance Tolerance: ±20%
Description
Model PTV14 is a 14 mm low cost, single-turn, dual potentiometer. Metal bushing and plastic shaft are standard. Carbon element. Features: PTV142B-2: PC Pins Vertical and Facing Down PTV142B-4: PC Pins Horizontal and Rear Facing Rotational Life: 15K Cycles Power Rating: 0.05 Watts Resistance Tolerance: ±20%

Suppliers

Company
Product
Description
Supplier Links
Pot;Carbon;Rest 100000 Ohms;PCB;Linear;Pwr-Rtg 0.05W;Shaft Dia 0.177in - 70153393 - Allied Electronics, Inc.
Fort Worth, TX, USA
Pot;Carbon;Rest 100000 Ohms;PCB;Linear;Pwr-Rtg 0.05W;Shaft Dia 0.177in
70153393
Pot;Carbon;Rest 100000 Ohms;PCB;Linear;Pwr-Rtg 0.05W;Shaft Dia 0.177in 70153393
Model PTV14 is a 14 mm low cost, single-turn, dual potentiometer. Metal bushing and plastic shaft are standard. Carbon element. Features: PTV142B-2: PC Pins Vertical and Facing Down PTV142B-4: PC Pins Horizontal and Rear Facing Rotational Life: 15K Cycles Power Rating: 0.05 Watts Resistance Tolerance: ±20%

Model PTV14 is a 14 mm low cost, single-turn, dual potentiometer. Metal bushing and plastic shaft are standard. Carbon element.
Features:

  • PTV142B-2: PC Pins Vertical and Facing Down
  • PTV142B-4: PC Pins Horizontal and Rear Facing
  • Rotational Life: 15K Cycles
  • Power Rating: 0.05 Watts
  • Resistance Tolerance: ±20%
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Potentiometers, Rheostats, and Trimmers
Product Number 70153393
Product Name Pot;Carbon;Rest 100000 Ohms;PCB;Linear;Pwr-Rtg 0.05W;Shaft Dia 0.177in
Technology / Construction Carbon Composition
Mounting / Packaging ThroughHole; PCB
Potentiometer Type Standard Potentiometer
Configuration Single Turn
Unlock Full Specs
to access all available technical data

Similar Products

Potentiometers - 1730742 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting / Packaging Panel Mount (Bushing); Solder
Potentiometer Type Standard Potentiometer
Configuration Single Turn
View Details
Potentiometer - 24291758 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
Rotary Potentiometers - 04-0989-0273 - TE Connectivity
Specs
Operating Temperature -40 to 90 C (-40 to 194 F)
Standards and Certifications Not Yet Reviewed for EU ELV
View Details
Roll Cladded Current Sensing Resistor - WAF (1213) - Isabellenhutte USA
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1213
Resistance Range 4.87E-4 to 1.00E-3 ohms
Tolerance 1 to 5 +/- %
View Details