Bourns, Inc. Pot;Carbon;Rest 50000 Ohms;PCB;Audio;Pwr-Rtg 0.05W;Shaft Dia 0.177in PTV142B40E120AA503

Description
Model PTV14 is a 14 mm low cost, single-turn, dual potentiometer. Metal bushing and plastic shaft are standard. Carbon element. Features: PTV142B-2: PC Pins Vertical and Facing Down PTV142B-4: PC Pins Horizontal and Rear Facing Rotational Life: 15K Cycles Power Rating: 0.05 Watts Resistance Tolerance: ±20%
Description
Model PTV14 is a 14 mm low cost, single-turn, dual potentiometer. Metal bushing and plastic shaft are standard. Carbon element. Features: PTV142B-2: PC Pins Vertical and Facing Down PTV142B-4: PC Pins Horizontal and Rear Facing Rotational Life: 15K Cycles Power Rating: 0.05 Watts Resistance Tolerance: ±20%

Suppliers

Company
Product
Description
Supplier Links
Pot;Carbon;Rest 50000 Ohms;PCB;Audio;Pwr-Rtg 0.05W;Shaft Dia 0.177in - 70153385 - Allied Electronics, Inc.
Fort Worth, TX, USA
Pot;Carbon;Rest 50000 Ohms;PCB;Audio;Pwr-Rtg 0.05W;Shaft Dia 0.177in
70153385
Pot;Carbon;Rest 50000 Ohms;PCB;Audio;Pwr-Rtg 0.05W;Shaft Dia 0.177in 70153385
Model PTV14 is a 14 mm low cost, single-turn, dual potentiometer. Metal bushing and plastic shaft are standard. Carbon element. Features: PTV142B-2: PC Pins Vertical and Facing Down PTV142B-4: PC Pins Horizontal and Rear Facing Rotational Life: 15K Cycles Power Rating: 0.05 Watts Resistance Tolerance: ±20%

Model PTV14 is a 14 mm low cost, single-turn, dual potentiometer. Metal bushing and plastic shaft are standard. Carbon element.
Features:

  • PTV142B-2: PC Pins Vertical and Facing Down
  • PTV142B-4: PC Pins Horizontal and Rear Facing
  • Rotational Life: 15K Cycles
  • Power Rating: 0.05 Watts
  • Resistance Tolerance: ±20%
Supplier's Site
Potentiometer, Carbon, 50Kohm, 20%; Track Resistance Bourns - 02J2915 - Newark, An Avnet Company
Chicago, IL, United States
Potentiometer, Carbon, 50Kohm, 20%; Track Resistance Bourns
02J2915
Potentiometer, Carbon, 50Kohm, 20%; Track Resistance Bourns 02J2915
POTENTIOMETER, CARBON, 50KOHM, 20%; Track Resistance:50kohm; No. of Turns:1Turns; Track Taper:Log (Audio); Power Rating:50mW; Resistance Tolerance:± 20%; Product Range:PTV142 Series; Potentiometer Mounting:Through Hole RoHS Compliant: Yes

POTENTIOMETER, CARBON, 50KOHM, 20%; Track Resistance:50kohm; No. of Turns:1Turns; Track Taper:Log (Audio); Power Rating:50mW; Resistance Tolerance:± 20%; Product Range:PTV142 Series; Potentiometer Mounting:Through Hole RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Resistors
Product Number 70153385 02J2915
Product Name Pot;Carbon;Rest 50000 Ohms;PCB;Audio;Pwr-Rtg 0.05W;Shaft Dia 0.177in Potentiometer, Carbon, 50Kohm, 20%; Track Resistance Bourns
Technology / Construction Carbon Composition
Mounting / Packaging ThroughHole; PCB ThroughHole
Potentiometer Type Standard Potentiometer
Configuration Single Turn Single Resistor
Resistance Range 50000 ohms
Unlock Full Specs
to access all available technical data