Bourns, Inc. Pot;Carbon;Rest 1000 Ohms;PCB;Audio;Pwr-Rtg 0.05W;Shaft Dia 0.177in PTV142B40E120AA102

Description
Model PTV14 is a 14 mm low cost, single-turn, dual potentiometer. Metal bushing and plastic shaft are standard. Carbon element. Features: PTV142B-2: PC Pins Vertical and Facing Down PTV142B-4: PC Pins Horizontal and Rear Facing Rotational Life: 15K Cycles Power Rating: 0.05 Watts Resistance Tolerance: ±20%
Description
Model PTV14 is a 14 mm low cost, single-turn, dual potentiometer. Metal bushing and plastic shaft are standard. Carbon element. Features: PTV142B-2: PC Pins Vertical and Facing Down PTV142B-4: PC Pins Horizontal and Rear Facing Rotational Life: 15K Cycles Power Rating: 0.05 Watts Resistance Tolerance: ±20%

Suppliers

Company
Product
Description
Supplier Links
Pot;Carbon;Rest 1000 Ohms;PCB;Audio;Pwr-Rtg 0.05W;Shaft Dia 0.177in - 70153377 - Allied Electronics, Inc.
Fort Worth, TX, USA
Pot;Carbon;Rest 1000 Ohms;PCB;Audio;Pwr-Rtg 0.05W;Shaft Dia 0.177in
70153377
Pot;Carbon;Rest 1000 Ohms;PCB;Audio;Pwr-Rtg 0.05W;Shaft Dia 0.177in 70153377
Model PTV14 is a 14 mm low cost, single-turn, dual potentiometer. Metal bushing and plastic shaft are standard. Carbon element. Features: PTV142B-2: PC Pins Vertical and Facing Down PTV142B-4: PC Pins Horizontal and Rear Facing Rotational Life: 15K Cycles Power Rating: 0.05 Watts Resistance Tolerance: ±20%

Model PTV14 is a 14 mm low cost, single-turn, dual potentiometer. Metal bushing and plastic shaft are standard. Carbon element.
Features:

  • PTV142B-2: PC Pins Vertical and Facing Down
  • PTV142B-4: PC Pins Horizontal and Rear Facing
  • Rotational Life: 15K Cycles
  • Power Rating: 0.05 Watts
  • Resistance Tolerance: ±20%
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Potentiometers, Rheostats, and Trimmers
Product Number 70153377
Product Name Pot;Carbon;Rest 1000 Ohms;PCB;Audio;Pwr-Rtg 0.05W;Shaft Dia 0.177in
Technology / Construction Carbon Composition
Mounting / Packaging ThroughHole; PCB
Potentiometer Type Standard Potentiometer
Configuration Single Turn
Unlock Full Specs
to access all available technical data

Similar Products

Potentiometer Knobs - 2597001 - RS Components, Ltd.
Specs
Standards and Certifications RoHS
View Details
Roll Cladded Current Sensing Resistor - WAT (2512) - Isabellenhutte USA
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 2.00E-4 to 7.50E-4 ohms
Tolerance 1 to 5 +/- %
View Details
Data Acquisition - Digital Potentiometers - AD5161BRMZ10 - Lingto Electronic Limited
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Potentiometer Type Standard Potentiometer; Digital Potentiometer
View Details
ComEx Potentiometer - comex-potentiometer - BARTEC
Specs
Operating Temperature -48 to 29 C (-55 to 85 F)
View Details