50k Ohm 2 Gang Linear Through Hole, Snap In Potentiometer None 1 Kierros Carbon 0.05W, 1/20W PC Pins, Board Locks
Bourns PTV112-4420A-B503 Potentiometer
PTV Series Panel Control - 12mm Pot, 50K
PTV Series Panel Control - 12mm Pot, 50K
POT 50K OHM 1/20W CARBON LINEAR Product overview: PTV112-4420A-B503 from Bourns, Inc. is a Rheostat for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20W. Search-friendly keywords include Rheostat, Rheostats, electronic component, datasheet, replacement part, 20W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 84-PTV112-4420A-B503
ROTARY POTENTIOMETER, 50KOHM, ±20%, 50mW; Track Resistance:50kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:50mW; Resistance Tolerance:± 20%; Product Range:PTV112 Series; Potentiometer Mounting:Through Hole RoHS Compliant: Yes
POT 50K OHM 1/20W CARBON LINEAR
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Resistors | Resistors | Resistors |
| Product Number | PTV112-4420A-B503-ND | 6930702 | 6930702P | 84-PTV112-4420A-B503 | 32K6345 | PTV112-4420A-B503 |
| Product Name | Rotary Potentiometers, Rheostats | Potentiometers | Potentiometers | 20W Rheostat | Rotary Potentiometer, 50Kohm, ±20%, 50Mw; Track Resistance Bourns | Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats |
| Technology / Construction | Carbon Composition | Carbon Film | ||||
| Mounting / Packaging | ThroughHole | ThroughHole; Pc pin | ThroughHole | ThroughHole | ||
| Potentiometer Type | Standard Potentiometer | Standard Potentiometer | Standard Potentiometer | |||
| Configuration | Single Turn | Single Turn | Single Turn | Single Resistor | ||
| Resistance Taper | Linear | Linear; Linear | Rotary |