10k Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Carbon 0.05W, 1/20W PC Pins, Board Locks
Manufacturer: Bourns Inc.
Win Source Part Number: 792726-PTV111-3415A-
Series: PTV
Packaging: Tray
Termination Style: PC Pins, Board Locks
Mounting: Panel Mount
Tolerance: ±20%
Power (Watts): 0.05W, 1/20W
Actuator Type: Flatted
Actuator Length: 0.591" (15.00mm)
Resistance (Ohms): 10k
Bushing Thread: M9 x 0.75
Number of Turns: 1
Adjustment Type: Top Adjustment
Resistive Material: Carbon
Taper: Linear
Number of Gangs: 1
Built in Switch: None
Rotation: 300°
Actuator Diameter: 0.236" (6.00mm)
Family Name: PTV
Categories: Potentiometers, Variable Resistors
Alternative Parts (Cross-Reference): P110KH1-1F15BR10K; P110KH1-0F15BR10K; EVUF3MFL3B14; RK11K1140A9L;
Introduction Date: April 15, 2003
ECCN: EAR99
Country of Origin: Costa Rica, Taiwan
Estimated EOL Date: 2028
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
Bourns PTV111-3415A-B103 Potentiometer
12mm carbon potentiometer linear 10K 20%
12mm carbon potentiometer linear 10K 20%
POT 10K OHM 1/20W CARBON LINEAR Product overview: PTV111-3415A-B103 from Bourns, Inc. is a Rheostat for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20W. Search-friendly keywords include Rheostat, Rheostats, electronic component, datasheet, replacement part, 20W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 84-PTV111-3415A-B103
POT 10K OHM 1/20W CARBON LINEAR
POT, ROTARY, 10K, 15MM, 20%; Track Resistance:10kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:50mW; Resistance Tolerance:± 20%; Product Range:PTV111 Series; Potentiometer Mounting:Panel Mount; Shaft Diameter:6mm RoHS Compliant: Yes
| DigiKey | Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Resistors | Resistors | Resistors |
| Product Number | PTV111-3415A-B103-ND | 792726-PTV111-3415A-B103 | 7377833 | 7377833P | 84-PTV111-3415A-B103 | PTV111-3415A-B103 | 42Y0952 |
| Product Name | Rotary Potentiometers, Rheostats | Rotary Potentiometers, Rheostats - PTV111-3415A-B103 | Potentiometers | Potentiometers | 20W Rheostat | Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats | Pot, Rotary, 10K, 15Mm, 20%; Track Resistance Bourns |
| Technology / Construction | Carbon Composition | Carbon Film | |||||
| Mounting / Packaging | Panel Mount (Bushing) | Panel Mount (Bushing); ThroughHole; Pc pin | Panel Mount (Bushing) | ||||
| Potentiometer Type | Standard Potentiometer | Digital Potentiometer | Standard Potentiometer | Standard Potentiometer | |||
| Configuration | Single Turn | Single Turn | Single Turn | Single Resistor | |||
| Resistance Taper | Linear | Linear; Linear | Rotary |