Bourns, Inc. Rotary Potentiometers, Rheostats PTV09A-4225F-B502

Description
5k Ohm 1 Gang Linear Through Hole, Snap In Potentiometer Detent 1 Kierros Carbon 0.05W, 1/20W PC Pins, Board Locks
Request a Quote Datasheet
Description
5k Ohm 1 Gang Linear Through Hole, Snap In Potentiometer Detent 1 Kierros Carbon 0.05W, 1/20W PC Pins, Board Locks
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Potentiometers, Rheostats - PTV09A-4225F-B502-ND - DigiKey
Thief River Falls, MN, United States
Rotary Potentiometers, Rheostats
PTV09A-4225F-B502-ND
Rotary Potentiometers, Rheostats PTV09A-4225F-B502-ND
5k Ohm 1 Gang Linear Through Hole, Snap In Potentiometer Detent 1 Kierros Carbon 0.05W, 1/20W PC Pins, Board Locks

5k Ohm 1 Gang Linear Through Hole, Snap In Potentiometer Detent 1 Kierros Carbon 0.05W, 1/20W PC Pins, Board Locks

Buy Now Datasheet
20W Rheostat - 84-PTV09A-4225F-B502 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
POT 5K OHM 1/20W CARBON LINEAR Product overview: PTV09A-4225F-B502 from Bourns, Inc. is a Rheostat for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20W. Search-friendly keywords include Rheostat, Rheostats, electronic component, datasheet, replacement part, 20W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 84-PTV09A-4225F-B502 can be used for catalog matching and distributor lookup.

POT 5K OHM 1/20W CARBON LINEAR Product overview: PTV09A-4225F-B502 from Bourns, Inc. is a Rheostat for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20W. Search-friendly keywords include Rheostat, Rheostats, electronic component, datasheet, replacement part, 20W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 84-PTV09A-4225F-B502 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Potentiometers - 7377830 - RS Components, Ltd.
Corby, Northants, United Kingdom
Potentiometers
7377830
Potentiometers 7377830
Bourns PTV09A-4225F-B502 Potentiometer

Bourns PTV09A-4225F-B502 Potentiometer

Supplier's Site
Potentiometers - 7377830P - RS Components, Ltd.
Corby, Northants, United Kingdom
Potentiometers
7377830P
Potentiometers 7377830P
9mm carbon potentiometer linear 5K 20%

9mm carbon potentiometer linear 5K 20%

Supplier's Site
Potentiometers - 1674696 - RS Components, Ltd.
Corby, Northants, United Kingdom
Potentiometers
1674696
Potentiometers 1674696
9mm carbon potentiometer linear 5K 20%

9mm carbon potentiometer linear 5K 20%

Supplier's Site
Pot, Rotary, 5K, 9Mm, 20%; Track Resistance Bourns - 42Y0951 - Newark, An Avnet Company
Chicago, IL, United States
Pot, Rotary, 5K, 9Mm, 20%; Track Resistance Bourns
42Y0951
Pot, Rotary, 5K, 9Mm, 20%; Track Resistance Bourns 42Y0951
POT, ROTARY, 5K, 9MM, 20%; Track Resistance:5kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:50mW; Resistance Tolerance:± 20%; Product Range:PTV09A Series; Potentiometer Mounting:Panel Mount; Shaft Diameter:6mm RoHS Compliant: Yes

POT, ROTARY, 5K, 9MM, 20%; Track Resistance:5kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:50mW; Resistance Tolerance:± 20%; Product Range:PTV09A Series; Potentiometer Mounting:Panel Mount; Shaft Diameter:6mm RoHS Compliant: Yes

Supplier's Site Datasheet
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats - PTV09A-4225F-B502 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
PTV09A-4225F-B502
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats PTV09A-4225F-B502
POT 5K OHM 1/20W CARBON LINEAR

POT 5K OHM 1/20W CARBON LINEAR

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Potentiometers, Rheostats, and Trimmers Resistors Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Resistors
Product Number PTV09A-4225F-B502-ND 84-PTV09A-4225F-B502 7377830 7377830P 42Y0951 PTV09A-4225F-B502
Product Name Rotary Potentiometers, Rheostats 20W Rheostat Potentiometers Potentiometers Pot, Rotary, 5K, 9Mm, 20%; Track Resistance Bourns Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
Technology / Construction Carbon Composition Carbon Film
Mounting / Packaging ThroughHole Panel Mount (Bushing); Pc pin Panel Mount (Bushing)
Potentiometer Type Standard Potentiometer Standard Potentiometer Standard Potentiometer
Configuration Single Turn Single Turn Single Turn Single Resistor
Resistance Taper Linear Linear; Linear Rotary
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R104JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 1469515 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details