Bourns, Inc. Potentiometers PTV09A-4225F-B103

Description
9mm carbon potentiometer linear 10K 20%
Request a Quote Datasheet
Description
9mm carbon potentiometer linear 10K 20%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Potentiometers - 8274990P - RS Components, Ltd.
Corby, Northants, United Kingdom
Potentiometers
8274990P
Potentiometers 8274990P
9mm carbon potentiometer linear 10K 20%

9mm carbon potentiometer linear 10K 20%

Supplier's Site
Potentiometers - 8274990 - RS Components, Ltd.
Corby, Northants, United Kingdom
Potentiometers
8274990
Potentiometers 8274990
Bourns PTV09A-4225F-B103 Potentiometer

Bourns PTV09A-4225F-B103 Potentiometer

Supplier's Site
Potentiometers - 1670101 - RS Components, Ltd.
Corby, Northants, United Kingdom
Potentiometers
1670101
Potentiometers 1670101
9mm carbon potentiometer linear 10K 20%

9mm carbon potentiometer linear 10K 20%

Supplier's Site
Rotary Potentiometers, Rheostats - PTV09A-4225F-B103-ND - DigiKey
Thief River Falls, MN, United States
Rotary Potentiometers, Rheostats
PTV09A-4225F-B103-ND
Rotary Potentiometers, Rheostats PTV09A-4225F-B103-ND
10k Ohm 1 Gang Linear Through Hole, Snap In Potentiometer Detent 1 Kierros Carbon 0.05W, 1/20W PC Pins, Board Locks

10k Ohm 1 Gang Linear Through Hole, Snap In Potentiometer Detent 1 Kierros Carbon 0.05W, 1/20W PC Pins, Board Locks

Buy Now Datasheet
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats - PTV09A-4225F-B103 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
PTV09A-4225F-B103
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats PTV09A-4225F-B103
POT 10K OHM 1/20W CARBON LINEAR

POT 10K OHM 1/20W CARBON LINEAR

Supplier's Site
Potentiometer, 10K, 0.05W, 20%, Panel; Track Resistance Bourns - 60H8591 - Newark, An Avnet Company
Chicago, IL, United States
Potentiometer, 10K, 0.05W, 20%, Panel; Track Resistance Bourns
60H8591
Potentiometer, 10K, 0.05W, 20%, Panel; Track Resistance Bourns 60H8591
POTENTIOMETER, 10K, 0.05W, 20%, PANEL; Track Resistance:10kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:50mW; Resistance Tolerance:± 20%; Product Range:PTV09A Series; Potentiometer Mounting:Panel Mount; No. of Gangs:1 RoHS Compliant: Yes

POTENTIOMETER, 10K, 0.05W, 20%, PANEL; Track Resistance:10kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:50mW; Resistance Tolerance:± 20%; Product Range:PTV09A Series; Potentiometer Mounting:Panel Mount; No. of Gangs:1 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Resistors
Product Number 8274990P 8274990 PTV09A-4225F-B103-ND PTV09A-4225F-B103 60H8591
Product Name Potentiometers Potentiometers Rotary Potentiometers, Rheostats Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats Potentiometer, 10K, 0.05W, 20%, Panel; Track Resistance Bourns
Potentiometer Type Standard Potentiometer Standard Potentiometer Standard Potentiometer
Configuration Single Turn Single Turn Single Turn Single Resistor
Resistance Taper Rotary Linear; Linear Linear
Resistance Range 10000 ohms 10000 ohms 10000 ohms
Standards and Certifications RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data