POT 10K OHM 1/20W CARBON LINEAR Product overview: PTV09A-4025F-B103 from Bourns, Inc. is a Rheostat for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20W. Search-friendly keywords include Rheostat, Rheostats, electronic component, datasheet, replacement part, 20W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 84-PTV09A-4025F-B103
Manufacturer: Bourns Inc.
Win Source Part Number: 1240707-PTV09A-4025F
Manufacturer Homepage: www.bourns.com
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
10k Ohm 1 Gang Linear Through Hole, Snap In Potentiometer None 1 Kierros Carbon 0.05W, 1/20W PC Pins, Board Locks
Bourns PTV09A-4025F-B103 Potentiometer
Potentiometer 9mm horizontal 10K flat
POT, ROTARY, 10KOHM, 9MM, 20%; Track Resistance:10kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:50mW; Resistance Tolerance:± 20%; Product Range:PTV09A Series; Potentiometer Mounting:Panel Mount; Shaft Diameter:6mm RoHS Compliant: Yes
POT 10K OHM 1/20W CARBON LINEAR
POT 10K OHM 1/20W CARBON LINEAR
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | RS Components, Ltd. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Resistors | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Resistors | Resistors | Potentiometers, Rheostats, and Trimmers |
| Product Number | 84-PTV09A-4025F-B103 | 1240707-PTV09A-4025F-B103 | PTV09A-4025F-B103-ND | 1814429 | 10C0395 | PTV09A-4025F-B103 | PTV09A-4025F-B103 |
| Product Name | 20W Rheostat | Rotary Potentiometers, Rheostats - PTV09A-4025F-B103 | Rotary Potentiometers, Rheostats | Potentiometers | Pot, Rotary, 10Kohm, 9Mm, 20%; Track Resistance Bourns | Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats | Rotary Potentiometers, Rheostats |
| Technology / Construction | Carbon Film | Carbon Composition | CarbonFilm | ||||
| Resistance Range | 10000 ohms | 10000 ohms | 10000 ohms | 10000 ohms | |||
| Power Rating | 0.0500 watts | 0.0500 watts | 0.0500 watts | ||||
| Operating AC Voltage | 50 volts | ||||||
| Operating Temperature | -10 to 50 C (14 to 122 F) |