Bourns, Inc. 20W Rheostat PTV09A-4020U-B104

Description
POT 100K OHM 1/20W CARBON LINEAR Product overview: PTV09A-4020U-B104 from Bourns, Inc. is a Rheostat for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20W. Search-friendly keywords include Rheostat, Rheostats, electronic component, datasheet, replacement part, 20W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 84-PTV09A-4020U-B104 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
POT 100K OHM 1/20W CARBON LINEAR Product overview: PTV09A-4020U-B104 from Bourns, Inc. is a Rheostat for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20W. Search-friendly keywords include Rheostat, Rheostats, electronic component, datasheet, replacement part, 20W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 84-PTV09A-4020U-B104 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
20W Rheostat - 84-PTV09A-4020U-B104 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
POT 100K OHM 1/20W CARBON LINEAR Product overview: PTV09A-4020U-B104 from Bourns, Inc. is a Rheostat for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20W. Search-friendly keywords include Rheostat, Rheostats, electronic component, datasheet, replacement part, 20W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 84-PTV09A-4020U-B104 can be used for catalog matching and distributor lookup.

POT 100K OHM 1/20W CARBON LINEAR Product overview: PTV09A-4020U-B104 from Bourns, Inc. is a Rheostat for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20W. Search-friendly keywords include Rheostat, Rheostats, electronic component, datasheet, replacement part, 20W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 84-PTV09A-4020U-B104 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Rotary Potentiometers, Rheostats - PTV09A-4020U-B104-ND - DigiKey
Thief River Falls, MN, United States
Rotary Potentiometers, Rheostats
PTV09A-4020U-B104-ND
Rotary Potentiometers, Rheostats PTV09A-4020U-B104-ND
100k Ohm 1 Gang Linear Through Hole, Snap In Potentiometer None 1 Kierros Carbon 0.05W, 1/20W PC Pins, Board Locks

100k Ohm 1 Gang Linear Through Hole, Snap In Potentiometer None 1 Kierros Carbon 0.05W, 1/20W PC Pins, Board Locks

Buy Now Datasheet
Potentiometers - 7377827 - RS Components, Ltd.
Corby, Northants, United Kingdom
Potentiometers
7377827
Potentiometers 7377827
Bourns PTV09A-4020U-B104 Potentiometer

Bourns PTV09A-4020U-B104 Potentiometer

Supplier's Site
Potentiometers - 7377827P - RS Components, Ltd.
Corby, Northants, United Kingdom
Potentiometers
7377827P
Potentiometers 7377827P
9mm carbon potentiometer linear 100K 20%

9mm carbon potentiometer linear 100K 20%

Supplier's Site
Potentiometers - 1674695 - RS Components, Ltd.
Corby, Northants, United Kingdom
Potentiometers
1674695
Potentiometers 1674695
9mm carbon potentiometer linear 100K 20%

9mm carbon potentiometer linear 100K 20%

Supplier's Site
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats - PTV09A-4020U-B104 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
PTV09A-4020U-B104
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats PTV09A-4020U-B104
POT 100K OHM 1/20W CARBON LINEAR

POT 100K OHM 1/20W CARBON LINEAR

Supplier's Site
Rotary Potentiometer, 100Kohm, ±20%, 50Mw; Track Resistance Bourns - 10C0394 - Newark, An Avnet Company
Chicago, IL, United States
Rotary Potentiometer, 100Kohm, ±20%, 50Mw; Track Resistance Bourns
10C0394
Rotary Potentiometer, 100Kohm, ±20%, 50Mw; Track Resistance Bourns 10C0394
ROTARY POTENTIOMETER, 100KOHM, ±20%, 50mW; Track Resistance:100kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:50mW; Resistance Tolerance:± 20%; Product Range:PTV09A Series; Potentiometer Mounting:Panel Mount RoHS Compliant: Yes

ROTARY POTENTIOMETER, 100KOHM, ±20%, 50mW; Track Resistance:100kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:50mW; Resistance Tolerance:± 20%; Product Range:PTV09A Series; Potentiometer Mounting:Panel Mount RoHS Compliant: Yes

Supplier's Site Datasheet
Rotary Potentiometer, Carbon, Ptv09A Series, 100 Kohm, Linear, 1, 50 Mw, Panel Rohs Compliant Bourns - 42Y0949 - Newark, An Avnet Company
Chicago, IL, United States
Rotary Potentiometer, Carbon, Ptv09A Series, 100 Kohm, Linear, 1, 50 Mw, Panel Rohs Compliant Bourns
42Y0949
Rotary Potentiometer, Carbon, Ptv09A Series, 100 Kohm, Linear, 1, 50 Mw, Panel Rohs Compliant Bourns 42Y0949
Rotary Potentiometer, Carbon, PTV09A Series, 100 kohm, Linear, 1, 50 mW, Panel RoHS Compliant: Yes

Rotary Potentiometer, Carbon, PTV09A Series, 100 kohm, Linear, 1, 50 mW, Panel RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Resistors Resistors
Product Number 84-PTV09A-4020U-B104 PTV09A-4020U-B104-ND 7377827 7377827P 1674695 PTV09A-4020U-B104 10C0394 42Y0949
Product Name 20W Rheostat Rotary Potentiometers, Rheostats Potentiometers Potentiometers Potentiometers Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats Rotary Potentiometer, 100Kohm, ±20%, 50Mw; Track Resistance Bourns Rotary Potentiometer, Carbon, Ptv09A Series, 100 Kohm, Linear, 1, 50 Mw, Panel Rohs Compliant Bourns
Technology / Construction Carbon Film Carbon Composition
Resistance Range 100000 ohms 100000 ohms 100000 ohms 100000 ohms
Power Rating 0.0500 watts 0.0500 watts 0.0500 watts
Operating AC Voltage 50 volts
Operating Temperature -10 to 50 C (14 to 122 F)
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - CMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Resistors - 1-1614890-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 7.32 ohms
View Details
2 suppliers