POT 10K OHM 1/20W CARBON LINEAR Product overview: PTV09A-4020F-B103 from Bourns, Inc. is a Rheostat for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20W. Search-friendly keywords include Rheostat, Rheostats, electronic component, datasheet, replacement part, 20W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 84-PTV09A-4020F-B103
10k Ohm 1 Gang Linear Through Hole, Snap In Potentiometer None 1 Kierros Carbon 0.05W, 1/20W PC Pins, Board Locks
Bourns PTV09A-4020F-B103 Potentiometer
Bourns PTV09A-4020F-B103 Potentiometer
Bourns PTV09A-4020F-B103 Potentiometer
Win Source Part Number: 984558-PTV09A-4020F-
Category: Potentiometers, Variable Resistors>Rotary Potentiometers, Rheostats
Series: Pro Audio PTV09
Termination Style: PC Pins, Board Locks
Package: Tray
Standard Package: 100
Tolerance: ±20%
Power (Watts): 0.05W, 1/20W
Actuator Type: Flatted
Actuator Length: 0.787" (20.00mm)
Resistance (Ohms): 10k
Number of Turns: 1
Adjustment Type: Top Adjustment
Resistive Material: Carbon
Taper: Linear
Number of Gangs: 1
Built in Switch: None
Rotation: 280°
Actuator Diameter: 0.236" (6.00mm)
Size - Body: Rectangular - 0.433" x 0.382" Face (11.00mm x 9.70mm)
Mounting Type: Through Hole, Snap In
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8533.40.8070
Mfr: Bourns Inc.
Other Names: PTV09A4020FB103
Base Product Number: PTV09A
POT 10K OHM 1/20W CARBON LINEAR
POT 10K OHM 1/20W CARBON LINEAR
LINEAR POTENTIOMETER, 10KOHM, 20%, 50mW; Track Resistance:10kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:50mW; Resistance Tolerance:± 20%; Product Range:PTV09A Series; Potentiometer Mounting:Through Hole RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Resistors | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Resistors | Potentiometers, Rheostats, and Trimmers | Resistors |
| Product Number | 84-PTV09A-4020F-B103 | PTV09A-4020F-B103-ND | 7377815 | 7377815P | 984558-PTV09A-4020F-B103 | PTV09A-4020F-B103 | PTV09A-4020F-B103 | 10C0389 |
| Product Name | 20W Rheostat | Rotary Potentiometers, Rheostats | Potentiometers | Potentiometers | Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats | Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats | Rotary Potentiometers, Rheostats | Linear Potentiometer, 10Kohm, 20%, 50Mw; Track Resistance Bourns |
| Technology / Construction | Carbon Film | Carbon Composition | CarbonFilm | |||||
| Resistance Range | 10000 ohms | 10000 ohms | 10000 ohms | 10000 ohms | 10000 ohms | 10000 ohms | ||
| Power Rating | 0.0500 watts | 0.0500 watts | 0.0500 watts | |||||
| Operating AC Voltage | 50 volts | |||||||
| Operating Temperature | -10 to 50 C (14 to 122 F) |