Bourns, Inc. Rotary Potentiometers, Rheostats - PTV09A-4020F-A203 PTV09A-4020F-A203

Description
Manufacturer: Bourns Inc. Win Source Part Number: 931091-PTV09A-4020F- A203 Series: Pro Audio PTV09 Features: 20k Ohm 1 Gang Logarithmic Through Hole, Snap In Potentiometer None 1 Kierros Carbon 0.05W, 1/20W PC Pins, Board Locks Package: Tray Mounting: Through Hole, Snap In Family Name: PTV09A Categories: Potentiometers ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Balance Quantity per package: 100 MSL Level: Not Applicable Estimated Pruduction Lead Time: 23 Weeks REACH Status: REACH Unaffected HTSUS: 8533.40.8070
Request a Quote Datasheet
Description
Manufacturer: Bourns Inc. Win Source Part Number: 931091-PTV09A-4020F- A203 Series: Pro Audio PTV09 Features: 20k Ohm 1 Gang Logarithmic Through Hole, Snap In Potentiometer None 1 Kierros Carbon 0.05W, 1/20W PC Pins, Board Locks Package: Tray Mounting: Through Hole, Snap In Family Name: PTV09A Categories: Potentiometers ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Balance Quantity per package: 100 MSL Level: Not Applicable Estimated Pruduction Lead Time: 23 Weeks REACH Status: REACH Unaffected HTSUS: 8533.40.8070
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Rotary Potentiometers, Rheostats - PTV09A-4020F-A203
931091-PTV09A-4020F-A203
Rotary Potentiometers, Rheostats - PTV09A-4020F-A203 931091-PTV09A-4020F-A203
Manufacturer: Bourns Inc. Win Source Part Number: 931091-PTV09A-4020F- A203 Series: Pro Audio PTV09 Features: 20k Ohm 1 Gang Logarithmic Through Hole, Snap In Potentiometer None 1 Kierros Carbon 0.05W, 1/20W PC Pins, Board Locks Package: Tray Mounting: Through Hole, Snap In Family Name: PTV09A Categories: Potentiometers ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Balance Quantity per package: 100 MSL Level: Not Applicable Estimated Pruduction Lead Time: 23 Weeks REACH Status: REACH Unaffected HTSUS: 8533.40.8070

Manufacturer: Bourns Inc.
Win Source Part Number: 931091-PTV09A-4020F-A203
Series: Pro Audio PTV09
Features: 20k Ohm 1 Gang Logarithmic Through Hole, Snap In Potentiometer None 1 Kierros Carbon 0.05W, 1/20W PC Pins, Board Locks
Package: Tray
Mounting: Through Hole, Snap In
Family Name: PTV09A
Categories: Potentiometers
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Balance
Quantity per package: 100
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 23 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.40.8070

Buy Now Datasheet
Rotary Potentiometers, Rheostats - PTV09A-4020F-A203-ND - DigiKey
Thief River Falls, MN, United States
Rotary Potentiometers, Rheostats
PTV09A-4020F-A203-ND
Rotary Potentiometers, Rheostats PTV09A-4020F-A203-ND
20k Ohm 1 Gang Logarithmic Through Hole, Snap In Potentiometer None 1 Kierros Carbon 0.05W, 1/20W PC Pins, Board Locks

20k Ohm 1 Gang Logarithmic Through Hole, Snap In Potentiometer None 1 Kierros Carbon 0.05W, 1/20W PC Pins, Board Locks

Buy Now Datasheet
20W Rheostat - 84-PTV09A-4020F-A203 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
POT 20K OHM 1/20W CARBON LOG Product overview: PTV09A-4020F-A203 from Bourns, Inc. is a Rheostat for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20W. Search-friendly keywords include Rheostat, Rheostats, electronic component, datasheet, replacement part, 20W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 84-PTV09A-4020F-A203 can be used for catalog matching and distributor lookup.

POT 20K OHM 1/20W CARBON LOG Product overview: PTV09A-4020F-A203 from Bourns, Inc. is a Rheostat for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20W. Search-friendly keywords include Rheostat, Rheostats, electronic component, datasheet, replacement part, 20W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 84-PTV09A-4020F-A203 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats - PTV09A-4020F-A203 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
PTV09A-4020F-A203
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats PTV09A-4020F-A203
POT 20K OHM 1/20W CARBON LOG

POT 20K OHM 1/20W CARBON LOG

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Resistors
Product Number 931091-PTV09A-4020F-A203 PTV09A-4020F-A203-ND 84-PTV09A-4020F-A203 PTV09A-4020F-A203
Product Name Rotary Potentiometers, Rheostats - PTV09A-4020F-A203 Rotary Potentiometers, Rheostats 20W Rheostat Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
Potentiometer Type Digital Potentiometer Standard Potentiometer
Technology / Construction Carbon Composition Carbon Film
Mounting / Packaging ThroughHole
Configuration Single Turn
Resistance Taper Log / Audio
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614884-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 12 ohms
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R243JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details