Bourns, Inc. Rotary Potentiometers, Rheostats PTV09A-4020F-A103

Description
10k Ohm 1 Gang Logarithmic Through Hole, Snap In Potentiometer None 1 Kierros Carbon 0.05W, 1/20W PC Pins, Board Locks
Request a Quote Datasheet
Description
10k Ohm 1 Gang Logarithmic Through Hole, Snap In Potentiometer None 1 Kierros Carbon 0.05W, 1/20W PC Pins, Board Locks
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Potentiometers, Rheostats - PTV09A-4020F-A103-ND - DigiKey
Thief River Falls, MN, United States
Rotary Potentiometers, Rheostats
PTV09A-4020F-A103-ND
Rotary Potentiometers, Rheostats PTV09A-4020F-A103-ND
10k Ohm 1 Gang Logarithmic Through Hole, Snap In Potentiometer None 1 Kierros Carbon 0.05W, 1/20W PC Pins, Board Locks

10k Ohm 1 Gang Logarithmic Through Hole, Snap In Potentiometer None 1 Kierros Carbon 0.05W, 1/20W PC Pins, Board Locks

Buy Now Datasheet
Laguna Hills, CA, United States
Rotary Potentiometers, Rheostats - PTV09A-4020F-A103
1240706-PTV09A-4020F-A103
Rotary Potentiometers, Rheostats - PTV09A-4020F-A103 1240706-PTV09A-4020F-A103
Manufacturer: Bourns Inc. Win Source Part Number: 1240706-PTV09A-4020F -A103 Manufacturer Homepage: www.bourns.com Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited

Manufacturer: Bourns Inc.
Win Source Part Number: 1240706-PTV09A-4020F-A103
Manufacturer Homepage: www.bourns.com
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited

Buy Now
20W Rheostat - 84-PTV09A-4020F-A103 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
POT 10K OHM 1/20W CARBON LOG Product overview: PTV09A-4020F-A103 from Bourns, Inc. is a Rheostat for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20W. Search-friendly keywords include Rheostat, Rheostats, electronic component, datasheet, replacement part, 20W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 84-PTV09A-4020F-A103 can be used for catalog matching and distributor lookup.

POT 10K OHM 1/20W CARBON LOG Product overview: PTV09A-4020F-A103 from Bourns, Inc. is a Rheostat for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20W. Search-friendly keywords include Rheostat, Rheostats, electronic component, datasheet, replacement part, 20W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 84-PTV09A-4020F-A103 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats - PTV09A-4020F-A103 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
PTV09A-4020F-A103
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats PTV09A-4020F-A103
POT 10K OHM 1/20W CARBON LOG

POT 10K OHM 1/20W CARBON LOG

Supplier's Site
Pot, Rotary, 10Kohm, 9Mm, 20%; Track Resistance Bourns - 10C0386 - Newark, An Avnet Company
Chicago, IL, United States
Pot, Rotary, 10Kohm, 9Mm, 20%; Track Resistance Bourns
10C0386
Pot, Rotary, 10Kohm, 9Mm, 20%; Track Resistance Bourns 10C0386
POT, ROTARY, 10KOHM, 9MM, 20%; Track Resistance:10kohm; No. of Turns:1Turns; Track Taper:Audio; Power Rating:50mW; Resistance Tolerance:± 20%; Product Range:PTV09A Series; Potentiometer Mounting:Panel Mount; Shaft Diameter:6mm RoHS Compliant: Yes

POT, ROTARY, 10KOHM, 9MM, 20%; Track Resistance:10kohm; No. of Turns:1Turns; Track Taper:Audio; Power Rating:50mW; Resistance Tolerance:± 20%; Product Range:PTV09A Series; Potentiometer Mounting:Panel Mount; Shaft Diameter:6mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Resistors Resistors
Product Number PTV09A-4020F-A103-ND 1240706-PTV09A-4020F-A103 84-PTV09A-4020F-A103 PTV09A-4020F-A103 10C0386
Product Name Rotary Potentiometers, Rheostats Rotary Potentiometers, Rheostats - PTV09A-4020F-A103 20W Rheostat Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats Pot, Rotary, 10Kohm, 9Mm, 20%; Track Resistance Bourns
Technology / Construction Carbon Composition Carbon Film
Mounting / Packaging ThroughHole ThroughHole Panel Mount (Bushing)
Potentiometer Type Standard Potentiometer Digital Potentiometer
Configuration Single Turn Single Resistor
Resistance Taper Log / Audio
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C223J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details