Bourns, Inc. Rotary Potentiometers, Rheostats PTV09A-2015S-B204

Description
200k Ohm 1 Gang Linear Through Hole, Snap In Potentiometer None 1 Kierros Carbon 0.05W, 1/20W PC Pins, Board Locks
Request a Quote Datasheet
Description
200k Ohm 1 Gang Linear Through Hole, Snap In Potentiometer None 1 Kierros Carbon 0.05W, 1/20W PC Pins, Board Locks
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Potentiometers, Rheostats - PTV09A-2015S-B204-ND - DigiKey
Thief River Falls, MN, United States
Rotary Potentiometers, Rheostats
PTV09A-2015S-B204-ND
Rotary Potentiometers, Rheostats PTV09A-2015S-B204-ND
200k Ohm 1 Gang Linear Through Hole, Snap In Potentiometer None 1 Kierros Carbon 0.05W, 1/20W PC Pins, Board Locks

200k Ohm 1 Gang Linear Through Hole, Snap In Potentiometer None 1 Kierros Carbon 0.05W, 1/20W PC Pins, Board Locks

Buy Now Datasheet
Laguna Hills, CA, United States
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
1121568-PTV09A-2015S-B204
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats 1121568-PTV09A-2015S-B204
Win Source Part Number: 1121568-PTV09A-2015S -B204 Category: Potentiometers, Variable Resistors>Rotary Potentiometers, Rheostats Series: Pro Audio PTV09 Termination Style: PC Pins, Board Locks Package: Tray Standard Package: 100 Tolerance: ±20% Power (Watts): 0.05W, 1/20W Actuator Type: Slotted Actuator Length: 0.591" (15.00mm) Resistance (Ohms): 200k Number of Turns: 1 Adjustment Type: Side Adjustment Resistive Material: Carbon Taper: Linear Number of Gangs: 1 Built in Switch: None Rotation: 280° Actuator Diameter: 0.236" (6.00mm) Size - Body: Rectangular - 0.433" x 0.382" Face (11.00mm x 9.70mm) Mounting Type: Through Hole, Snap In ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8533.40.8070 Mfr: Bourns Inc. Base Product Number: PTV09A

Win Source Part Number: 1121568-PTV09A-2015S-B204
Category: Potentiometers, Variable Resistors>Rotary Potentiometers, Rheostats
Series: Pro Audio PTV09
Termination Style: PC Pins, Board Locks
Package: Tray
Standard Package: 100
Tolerance: ±20%
Power (Watts): 0.05W, 1/20W
Actuator Type: Slotted
Actuator Length: 0.591" (15.00mm)
Resistance (Ohms): 200k
Number of Turns: 1
Adjustment Type: Side Adjustment
Resistive Material: Carbon
Taper: Linear
Number of Gangs: 1
Built in Switch: None
Rotation: 280°
Actuator Diameter: 0.236" (6.00mm)
Size - Body: Rectangular - 0.433" x 0.382" Face (11.00mm x 9.70mm)
Mounting Type: Through Hole, Snap In
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8533.40.8070
Mfr: Bourns Inc.
Base Product Number: PTV09A

Buy Now Datasheet
Shenzhen, China
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
PTV09A-2015S-B204
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats PTV09A-2015S-B204
POT 200K OHM 1/20W CARBON LINEAR

POT 200K OHM 1/20W CARBON LINEAR

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Acme Chip Technology Co., Limited
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors
Product Number PTV09A-2015S-B204-ND 1121568-PTV09A-2015S-B204 PTV09A-2015S-B204
Product Name Rotary Potentiometers, Rheostats Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
Technology / Construction Carbon Composition
Mounting / Packaging ThroughHole ThroughHole
Potentiometer Type Standard Potentiometer Digital Potentiometer
Configuration Single Turn
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375181-BVS-A-R004-1.0 - Win Source Electronics
Specs
Resistance Range 0.0040 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers