Bourns, Inc. Slide Potentiometers PTS01-11L-103B2

Description
10 kOhms 0.5W, 1/2W Through Hole Slide Potentiometer Top Adjustment Type
Request a Quote Datasheet
Description
10 kOhms 0.5W, 1/2W Through Hole Slide Potentiometer Top Adjustment Type
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Slide Potentiometers - PTS01-11L-103B2-ND - DigiKey
Thief River Falls, MN, United States
Slide Potentiometers
PTS01-11L-103B2-ND
Slide Potentiometers PTS01-11L-103B2-ND
10 kOhms 0.5W, 1/2W Through Hole Slide Potentiometer Top Adjustment Type

10 kOhms 0.5W, 1/2W Through Hole Slide Potentiometer Top Adjustment Type

Buy Now Datasheet
0.5W Slide Potentiometer - 78-PTS01-11L-103B2 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.5W Slide Potentiometer
78-PTS01-11L-103B2
0.5W Slide Potentiometer 78-PTS01-11L-103B2
SLIDE POT 10K OHM 0.5W TOP 100MM Product overview: PTS01-11L-103B2 from Bourns, Inc. is a Slide Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5W. Search-friendly keywords include Slide Potentiometer, Slide Potentiometers, electronic component, datasheet, replacement part, 0.5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 78-PTS01-11L-103B2 can be used for catalog matching and distributor lookup.

SLIDE POT 10K OHM 0.5W TOP 100MM Product overview: PTS01-11L-103B2 from Bourns, Inc. is a Slide Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5W. Search-friendly keywords include Slide Potentiometer, Slide Potentiometers, electronic component, datasheet, replacement part, 0.5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 78-PTS01-11L-103B2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Slide Potentiometer, Linear, 10K, 20%; Slide Potentiometer Type Bourns - 23T3289 - Newark, An Avnet Company
Chicago, IL, United States
Slide Potentiometer, Linear, 10K, 20%; Slide Potentiometer Type Bourns
23T3289
Slide Potentiometer, Linear, 10K, 20%; Slide Potentiometer Type Bourns 23T3289
SLIDE POTENTIOMETER, LINEAR, 10K, 20%; Slide Potentiometer Type:High Grade; Track Resistance:10kohm; Resistance Tolerance:± 20%; Power Rating:500mW; Track Taper:Linear; Potentiometer Mounting:Through Hole; Length of Travel:100mm RoHS Compliant: Yes

SLIDE POTENTIOMETER, LINEAR, 10K, 20%; Slide Potentiometer Type:High Grade; Track Resistance:10kohm; Resistance Tolerance:± 20%; Power Rating:500mW; Track Taper:Linear; Potentiometer Mounting:Through Hole; Length of Travel:100mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors
Product Number PTS01-11L-103B2-ND 78-PTS01-11L-103B2 23T3289
Product Name Slide Potentiometers 0.5W Slide Potentiometer Slide Potentiometer, Linear, 10K, 20%; Slide Potentiometer Type Bourns
Mounting / Packaging ThroughHole ThroughHole
Configuration Slide Single Resistor
Tolerance 20 +/- % 20 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details