10k Ohm 2 Gang Logarithmic Panel Mount Potentiometer Rotary, SPST 1 Kierros Carbon 0.025W, 1/40W PC Pins, Board Locks
POT 10K OHM 1/40W CARBON LOG Product overview: PTR902-2020K-A103 from Bourns, Inc. is a Rheostat for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40W. Search-friendly keywords include Rheostat, Rheostats, electronic component, datasheet, replacement part, 40W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 84-PTR902-2020K-A103
POT, ROTARY, 10KOHM, 9MM, 20%; Track Resistance:10kohm; No. of Turns:1Turns; Track Taper:Audio; Power Rating:25mW; Resistance Tolerance:± 20%; Product Range:PTR902 Series; Potentiometer Mounting:Panel Mount; Shaft Diameter:6mm RoHS Compliant: Yes
POT 10K OHM 1/40W CARBON LOG
| DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Resistors | Resistors | Resistors |
| Product Number | PTR902-2020K-A103-ND | 84-PTR902-2020K-A103 | 60H8575 | PTR902-2020K-A103 |
| Product Name | Rotary Potentiometers, Rheostats | 40W Rheostat | Pot, Rotary, 10Kohm, 9Mm, 20%; Track Resistance Bourns | Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats |
| Technology / Construction | Carbon Composition | Carbon Film | ||
| Mounting / Packaging | Panel Mount (Bushing) | Panel Mount (Bushing) | ||
| Potentiometer Type | Standard Potentiometer | |||
| Configuration | Single Turn | Single Resistor | ||
| Resistance Taper | Log / Audio |