POT 5K OHM 1/40W CARBON LOG Product overview: PTR902-1020K-A502 from Bourns, Inc. is a Rheostat for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40W. Search-friendly keywords include Rheostat, Rheostats, electronic component, datasheet, replacement part, 40W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 84-PTR902-1020K-A502
5k Ohm 2 Gang Logarithmic Panel Mount Potentiometer Rotary, SPST 1 Kierros Carbon 0.025W, 1/40W PC Pins, Board Locks
POT 5K OHM 1/40W CARBON LOG
| ERSAELECTRONICS PTE. LTD. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Resistors | Potentiometers, Rheostats, and Trimmers | Resistors |
| Product Number | 84-PTR902-1020K-A502 | 118-PTR902-1020K-A502-ND | PTR902-1020K-A502 |
| Product Name | 40W Rheostat | Rotary Potentiometers, Rheostats | Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats |
| Resistance Range | 5000 ohms | 5000 ohms | 5000 ohms |
| Operating AC Voltage | 150 volts | ||
| Operating Temperature | -10 to 50 C (14 to 122 F) | ||
| Standards and Certifications | RoHS | ||
| Technology / Construction | Carbon Composition |