POT 20K OHM 1/20W CARBON LINEAR Product overview: PTR901-2015K-B203 from Bourns, Inc. is a Rheostat for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20W. Search-friendly keywords include Rheostat, Rheostats, electronic component, datasheet, replacement part, 20W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 84-PTR901-2015K-B203
20k Ohm 1 Gang Linear Panel Mount Potentiometer Rotary, SPST 1 Kierros Carbon 0.05W, 1/20W PC Pins, Board Locks
POT 20K OHM 1/20W CARBON LINEAR
RES,Carbon,20KOhms,5
| ERSAELECTRONICS PTE. LTD. | DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Potentiometers, Rheostats, and Trimmers | Resistors | Resistors |
| Product Number | 84-PTR901-2015K-B203 | 118-PTR901-2015K-B203-ND | PTR901-2015K-B203 | 17M1596 |
| Product Name | 20W Rheostat | Rotary Potentiometers, Rheostats | Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats | Res,carbon,20Kohms,50Wvdc,20+/-% Tol,6237-Case Bourns |
| Technology / Construction | Carbon Film | Carbon Composition | ||
| Resistance Range | 20000 ohms | 20000 ohms | 20000 ohms | |
| Power Rating | 0.0500 watts | 0.0500 watts | ||
| Operating AC Voltage | 150 volts | |||
| Operating Temperature | -10 to 50 C (14 to 122 F) |