POT 10K OHM 1/20W CARBON LINEAR Product overview: PTR901-2015K-B103 from Bourns, Inc. is a Rheostat for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20W. Search-friendly keywords include Rheostat, Rheostats, electronic component, datasheet, replacement part, 20W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 84-PTR901-2015K-B103
Potentiometer 10K 9mm 1-turn Switched
Bourns PTR901-2015K-B103 Potentiometer
Potentiometer 10K 9mm 1-turn Switched
10k Ohm 1 Gang Linear Panel Mount Potentiometer Rotary, SPST 1 Kierros Carbon 0.05W, 1/20W PC Pins, Board Locks
POT, ROTARY, 10K, 9MM, 20%; Track Resistance:10kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:50mW; Resistance Tolerance:± 20%; Product Range:PTR901 Series; Potentiometer Mounting:Panel; Shaft Diameter:6mm; No. of RoHS Compliant: Yes
POT, ROTARY, 10KOHM, 9MM, 20%; Track Resistance:10kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:50mW; Resistance Tolerance:± 20%; Product Range:PTR901 Series; Potentiometer Mounting:Panel Mount; Shaft Diameter:6mm RoHS Compliant: Yes
POT 10K OHM 1/20W CARBON LINEAR
POT 10K OHM 1/20W CARBON LINEAR
| ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Resistors | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Resistors | Resistors | Potentiometers, Rheostats, and Trimmers |
| Product Number | 84-PTR901-2015K-B103 | 8275003P | 8275003 | PTR901-2015K-B103-ND | 99Y9618 | PTR901-2015K-B103 | PTR901-2015K-B103 |
| Product Name | 20W Rheostat | Potentiometers | Potentiometers | Rotary Potentiometers, Rheostats | Pot, Rotary, 10K, 9Mm, 20%; Track Resistance Bourns | Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats | Rotary Potentiometers, Rheostats |
| Technology / Construction | Carbon Film | Carbon Composition | CarbonFilm | ||||
| Resistance Range | 10000 ohms | 10000 ohms | 10000 ohms | 10000 ohms | 10000 ohms | ||
| Power Rating | 0.0500 watts | 0.0500 watts | 0.0500 watts | ||||
| Operating AC Voltage | 150 volts | ||||||
| Operating Temperature | -10 to 50 C (14 to 122 F) |