Bourns, Inc. Rotary Potentiometers, Rheostats PTR901-1020K-B502

Description
5k Ohm 1 Gang Linear Panel Mount Potentiometer Rotary, SPST 1 Kierros Carbon 0.05W, 1/20W PC Pins, Board Locks
Request a Quote Datasheet
Description
5k Ohm 1 Gang Linear Panel Mount Potentiometer Rotary, SPST 1 Kierros Carbon 0.05W, 1/20W PC Pins, Board Locks
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Potentiometers, Rheostats - PTR901-1020K-B502-ND - DigiKey
Thief River Falls, MN, United States
Rotary Potentiometers, Rheostats
PTR901-1020K-B502-ND
Rotary Potentiometers, Rheostats PTR901-1020K-B502-ND
5k Ohm 1 Gang Linear Panel Mount Potentiometer Rotary, SPST 1 Kierros Carbon 0.05W, 1/20W PC Pins, Board Locks

5k Ohm 1 Gang Linear Panel Mount Potentiometer Rotary, SPST 1 Kierros Carbon 0.05W, 1/20W PC Pins, Board Locks

Buy Now Datasheet
Shenzhen, China
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
PTR901-1020K-B502
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats PTR901-1020K-B502
POT 5K OHM 1/20W CARBON LINEAR

POT 5K OHM 1/20W CARBON LINEAR

Supplier's Site
Pot, Linear, 5K, 0.05W, 10%, Knurled; Track Resistance Bourns - 81Y1590 - Newark, An Avnet Company
Chicago, IL, United States
Pot, Linear, 5K, 0.05W, 10%, Knurled; Track Resistance Bourns
81Y1590
Pot, Linear, 5K, 0.05W, 10%, Knurled; Track Resistance Bourns 81Y1590
POT, LINEAR, 5K, 0.05W, 10%, KNURLED; Track Resistance:5kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:50mW; Resistance Tolerance:± 10%; Product Range:Pro Audio PTR90 Series; Potentiometer Mounting:Panel Mount RoHS Compliant: Yes

POT, LINEAR, 5K, 0.05W, 10%, KNURLED; Track Resistance:5kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:50mW; Resistance Tolerance:± 10%; Product Range:Pro Audio PTR90 Series; Potentiometer Mounting:Panel Mount RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Resistors Resistors
Product Number PTR901-1020K-B502-ND PTR901-1020K-B502 81Y1590
Product Name Rotary Potentiometers, Rheostats Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats Pot, Linear, 5K, 0.05W, 10%, Knurled; Track Resistance Bourns
Technology / Construction Carbon Composition
Mounting / Packaging Panel Mount (Bushing) Panel Mount (Bushing)
Potentiometer Type Standard Potentiometer
Configuration Single Turn Single Resistor
Resistance Taper Linear
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details