Bourns, Inc. Slide Potentiometers PTL60-15R1-103B2

Description
10 kOhms 0.2W, 1/5W Through Hole Slide Potentiometer Top Adjustment Type
Request a Quote Datasheet
Description
10 kOhms 0.2W, 1/5W Through Hole Slide Potentiometer Top Adjustment Type
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Slide Potentiometers - PTL60-15R1-103B2-ND - DigiKey
Thief River Falls, MN, United States
Slide Potentiometers
PTL60-15R1-103B2-ND
Slide Potentiometers PTL60-15R1-103B2-ND
10 kOhms 0.2W, 1/5W Through Hole Slide Potentiometer Top Adjustment Type

10 kOhms 0.2W, 1/5W Through Hole Slide Potentiometer Top Adjustment Type

Buy Now Datasheet
Potentiometer Slide, 10Kohm, ±20%, 200Mw; Slide Potentiometer Type Bourns - 17M1592 - Newark, An Avnet Company
Chicago, IL, United States
Potentiometer Slide, 10Kohm, ±20%, 200Mw; Slide Potentiometer Type Bourns
17M1592
Potentiometer Slide, 10Kohm, ±20%, 200Mw; Slide Potentiometer Type Bourns 17M1592
POTENTIOMETER SLIDE, 10KOHM, ±20%, 200mW; Slide Potentiometer Type:Standard Type with LED; Track Resistance:10kohm; Resistance Tolerance:± 20%; Power Rating:200mW; Track Taper:Linear; Potentiometer Mounting:Through Hole RoHS Compliant: Yes

POTENTIOMETER SLIDE, 10KOHM, ±20%, 200mW; Slide Potentiometer Type:Standard Type with LED; Track Resistance:10kohm; Resistance Tolerance:± 20%; Power Rating:200mW; Track Taper:Linear; Potentiometer Mounting:Through Hole RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Resistors
Product Number PTL60-15R1-103B2-ND 17M1592
Product Name Slide Potentiometers Potentiometer Slide, 10Kohm, ±20%, 200Mw; Slide Potentiometer Type Bourns
Mounting / Packaging ThroughHole ThroughHole
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details