1 MOhms 0.06W Through Hole Slide Potentiometer Top Adjustment Type
SLIDE POT 1M OHM 0.06W TOP 45MM Product overview: PTL45-15O0-105A2 from Bourns, Inc. is a Slide Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.06W. Search-friendly keywords include Slide Potentiometer, Slide Potentiometers, electronic component, datasheet, replacement part, 0.06W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 78-PTL45-15O0-105A2 can be used for catalog matching and distributor lookup.
| DigiKey | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers |
| Product Number | PTL45-15O0-105A2-ND | 78-PTL45-15O0-105A2 |
| Product Name | Slide Potentiometers | 0.06W Slide Potentiometer |
| Mounting / Packaging | ThroughHole | |
| Configuration | Slide | |
| Tolerance | 20 +/- % |