SLIDE POT 500KOHM 0.05W TOP 20MM Product overview: PTL20-10O0-504B2 from Bourns, Inc. is a Slide Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500KOHM, 0.05W. Search-friendly keywords include Slide Potentiometer, Slide Potentiometers, electronic component, datasheet, replacement part, 500KOHM, 0.05W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 78-PTL20-10O0-504B2 can be used for catalog matching and distributor lookup.
500 kOhms 0.05W, 1/20W Through Hole Slide Potentiometer Top Adjustment Type
| ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers |
| Product Number | 78-PTL20-10O0-504B2 | PTL20-10O0-504B2-ND |
| Product Name | 500KOHM 0.05W Slide Potentiometer | Slide Potentiometers |
| Technology / Construction | Carbon Film | |
| Resistance Range | 500000 ohms | |
| Standards and Certifications | RoHS |