Bourns, Inc. 200KOHM 0.05W Slide Potentiometer PTL20-10G0-204B2

Description
SLIDE POT 200KOHM 0.05W TOP 20MM Product overview: PTL20-10G0-204B2 from Bourns, Inc. is a Slide Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200KOHM, 0.05W. Search-friendly keywords include Slide Potentiometer, Slide Potentiometers, electronic component, datasheet, replacement part, 200KOHM, 0.05W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 78-PTL20-10G0-204B2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
SLIDE POT 200KOHM 0.05W TOP 20MM Product overview: PTL20-10G0-204B2 from Bourns, Inc. is a Slide Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200KOHM, 0.05W. Search-friendly keywords include Slide Potentiometer, Slide Potentiometers, electronic component, datasheet, replacement part, 200KOHM, 0.05W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 78-PTL20-10G0-204B2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
200KOHM 0.05W Slide Potentiometer - 78-PTL20-10G0-204B2 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
200KOHM 0.05W Slide Potentiometer
78-PTL20-10G0-204B2
200KOHM 0.05W Slide Potentiometer 78-PTL20-10G0-204B2
SLIDE POT 200KOHM 0.05W TOP 20MM Product overview: PTL20-10G0-204B2 from Bourns, Inc. is a Slide Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200KOHM, 0.05W. Search-friendly keywords include Slide Potentiometer, Slide Potentiometers, electronic component, datasheet, replacement part, 200KOHM, 0.05W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 78-PTL20-10G0-204B2 can be used for catalog matching and distributor lookup.

SLIDE POT 200KOHM 0.05W TOP 20MM Product overview: PTL20-10G0-204B2 from Bourns, Inc. is a Slide Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200KOHM, 0.05W. Search-friendly keywords include Slide Potentiometer, Slide Potentiometers, electronic component, datasheet, replacement part, 200KOHM, 0.05W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 78-PTL20-10G0-204B2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Slide Potentiometers - PTL20-10G0-204B2-ND - DigiKey
Thief River Falls, MN, United States
Slide Potentiometers
PTL20-10G0-204B2-ND
Slide Potentiometers PTL20-10G0-204B2-ND
200 kOhms 0.05W, 1/20W Through Hole Slide Potentiometer Top Adjustment Type

200 kOhms 0.05W, 1/20W Through Hole Slide Potentiometer Top Adjustment Type

Buy Now Datasheet
Laguna Hills, CA, United States
Potentiometers, Variable Resistors - Slide Potentiometers
1174773-PTL20-10G0-204B2
Potentiometers, Variable Resistors - Slide Potentiometers 1174773-PTL20-10G0-204B2
Win Source Part Number: 1174773-PTL20-10G0-2 04B2 Category: Potentiometers, Variable Resistors>Slide Potentiometers Series: Pro Audio PTL Package: Tray Standard Package: 600 Tolerance: ±20% Power (Watts): 0.05W, 1/20W Adjustment Type: Top Resistance: 200 kOhms Mounting Type: Through Hole Dimension: Rectangular - 1.378" L x 0.354" W x 0.276" H (35.00mm x 9.00mm x 7.00mm) Fader Type: Standard, LED Travel Range: 20mm ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.40.8070 Mfr: Bourns Inc. Base Product Number: PTL20

Win Source Part Number: 1174773-PTL20-10G0-204B2
Category: Potentiometers, Variable Resistors>Slide Potentiometers
Series: Pro Audio PTL
Package: Tray
Standard Package: 600
Tolerance: ±20%
Power (Watts): 0.05W, 1/20W
Adjustment Type: Top
Resistance: 200 kOhms
Mounting Type: Through Hole
Dimension: Rectangular - 1.378" L x 0.354" W x 0.276" H (35.00mm x 9.00mm x 7.00mm)
Fader Type: Standard, LED
Travel Range: 20mm
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.40.8070
Mfr: Bourns Inc.
Base Product Number: PTL20

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers
Product Number 78-PTL20-10G0-204B2 PTL20-10G0-204B2-ND 1174773-PTL20-10G0-204B2
Product Name 200KOHM 0.05W Slide Potentiometer Slide Potentiometers Potentiometers, Variable Resistors - Slide Potentiometers
Resistance Range 200000 ohms 200000 ohms
Standards and Certifications RoHS
Mounting / Packaging ThroughHole ThroughHole
Unlock Full Specs
to access all available technical data

Similar Products

Kit, potentiometer, 1K - K8590289A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Potentiometer Type Digital Potentiometer
View Details
Roll Cladded Current Sensing Resistor - WAK (1206) - Isabellenhutte USA
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 5.00E-4 to 1.00E-3 ohms
Tolerance 1 to 5 +/- %
View Details
Rotary Potentiometers - 04-1298-0046 - TE Connectivity
Specs
Operating Temperature -40 to 90 C (-40 to 194 F)
Standards and Certifications Not Yet Reviewed for EU ELV
View Details
FM-4-2 Follower Arm Potentiometer - FM-4-2 - Placid Industries
Specs
Resistance Range 500 ohms
View Details