Bourns, Inc. Potentiometers, Variable Resistors - Slide Potentiometers PTL01-15W0-103B1

Description
Win Source Part Number: 1039506-PTL01-15W0-1 03B1 Category: Potentiometers, Variable Resistors>Slide Potentiometers Series: Pro Audio PTL Package: Tray Standard Package: 240 Tolerance: ±20% Power (Watts): 0.2W, 1/5W Adjustment Type: Top Resistance: 10 kOhms Mounting Type: Through Hole Dimension: Rectangular - 5.039" L x 0.366" W x 0.276" H (128.00mm x 9.30mm x 7.00mm) Fader Type: Standard, LED Travel Range: 100mm ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.40.8070 Mfr: Bourns Inc. Base Product Number: PTL01
Request a Quote Datasheet
Description
Win Source Part Number: 1039506-PTL01-15W0-1 03B1 Category: Potentiometers, Variable Resistors>Slide Potentiometers Series: Pro Audio PTL Package: Tray Standard Package: 240 Tolerance: ±20% Power (Watts): 0.2W, 1/5W Adjustment Type: Top Resistance: 10 kOhms Mounting Type: Through Hole Dimension: Rectangular - 5.039" L x 0.366" W x 0.276" H (128.00mm x 9.30mm x 7.00mm) Fader Type: Standard, LED Travel Range: 100mm ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.40.8070 Mfr: Bourns Inc. Base Product Number: PTL01
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Potentiometers, Variable Resistors - Slide Potentiometers
1039506-PTL01-15W0-103B1
Potentiometers, Variable Resistors - Slide Potentiometers 1039506-PTL01-15W0-103B1
Win Source Part Number: 1039506-PTL01-15W0-1 03B1 Category: Potentiometers, Variable Resistors>Slide Potentiometers Series: Pro Audio PTL Package: Tray Standard Package: 240 Tolerance: ±20% Power (Watts): 0.2W, 1/5W Adjustment Type: Top Resistance: 10 kOhms Mounting Type: Through Hole Dimension: Rectangular - 5.039" L x 0.366" W x 0.276" H (128.00mm x 9.30mm x 7.00mm) Fader Type: Standard, LED Travel Range: 100mm ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.40.8070 Mfr: Bourns Inc. Base Product Number: PTL01

Win Source Part Number: 1039506-PTL01-15W0-103B1
Category: Potentiometers, Variable Resistors>Slide Potentiometers
Series: Pro Audio PTL
Package: Tray
Standard Package: 240
Tolerance: ±20%
Power (Watts): 0.2W, 1/5W
Adjustment Type: Top
Resistance: 10 kOhms
Mounting Type: Through Hole
Dimension: Rectangular - 5.039" L x 0.366" W x 0.276" H (128.00mm x 9.30mm x 7.00mm)
Fader Type: Standard, LED
Travel Range: 100mm
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.40.8070
Mfr: Bourns Inc.
Base Product Number: PTL01

Buy Now Datasheet
Slide Potentiometers - PTL01-15W0-103B1-ND - DigiKey
Thief River Falls, MN, United States
Slide Potentiometers
PTL01-15W0-103B1-ND
Slide Potentiometers PTL01-15W0-103B1-ND
10 kOhms 0.2W, 1/5W Through Hole Slide Potentiometer Top Adjustment Type

10 kOhms 0.2W, 1/5W Through Hole Slide Potentiometer Top Adjustment Type

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers
Product Number 1039506-PTL01-15W0-103B1 PTL01-15W0-103B1-ND
Product Name Potentiometers, Variable Resistors - Slide Potentiometers Slide Potentiometers
Mounting / Packaging ThroughHole ThroughHole
Unlock Full Specs
to access all available technical data

Similar Products

ComEx flex Potentiometer - comexflex-potentiometer - BARTEC
Specs
Operating Temperature -48 to 29 C (-55 to 85 F)
View Details
FM-4-2 Follower Arm Potentiometer - FM-4-2 - Placid Industries, Inc.
Specs
Resistance Range 500 ohms
View Details
Roll Cladded Current Sensing Resistor - WAT (2512) - Isabellenhutte USA
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 2.00E-4 to 7.50E-4 ohms
Tolerance 1 to 5 +/- %
View Details
Linear Potentiometers - 04-1270-0021 - TE Connectivity
Specs
Resistance Range 5000 ohms
Operating Temperature -30 to 100 C (-22 to 212 F)
Standards and Certifications RoHS; Out of Scope for EU ELV
View Details