Bourns, Inc. Potentiometers PTL01-15R0-103B1

Description
Bourns PTL01-15R0-103B1
Request a Quote Datasheet
Description
Bourns PTL01-15R0-103B1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Potentiometers - 1348162 - RS Components, Ltd.
Corby, Northants, United Kingdom
Potentiometers
1348162
Potentiometers 1348162
Bourns PTL01-15R0-103B1

Bourns PTL01-15R0-103B1

Supplier's Site
Slide Potentiometers - PTL01-15R0-103B1-ND - DigiKey
Thief River Falls, MN, United States
Slide Potentiometers
PTL01-15R0-103B1-ND
Slide Potentiometers PTL01-15R0-103B1-ND
10 kOhms 0.2W, 1/5W Through Hole Slide Potentiometer Top Adjustment Type

10 kOhms 0.2W, 1/5W Through Hole Slide Potentiometer Top Adjustment Type

Buy Now Datasheet
100 Mm Slide Potentiometer W/led; Track Resistance Bourns - 10AC8597 - Newark, An Avnet Company
Chicago, IL, United States
100 Mm Slide Potentiometer W/led; Track Resistance Bourns
10AC8597
100 Mm Slide Potentiometer W/led; Track Resistance Bourns 10AC8597
100 MM SLIDE POTENTIOMETER W/LED; Track Resistance:10kohm; Power Rating:200mW; Resistance Tolerance:± 20%; Product Range:PTL Series; Track Taper:Linear; Temperature Coefficient:-; SVHC:Lead (15-Jan-2019) RoHS Compliant: Yes

100 MM SLIDE POTENTIOMETER W/LED; Track Resistance:10kohm; Power Rating:200mW; Resistance Tolerance:± 20%; Product Range:PTL Series; Track Taper:Linear; Temperature Coefficient:-; SVHC:Lead (15-Jan-2019) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors
Product Number 1348162 PTL01-15R0-103B1-ND 10AC8597
Product Name Potentiometers Slide Potentiometers 100 Mm Slide Potentiometer W/led; Track Resistance Bourns
Mounting / Packaging ThroughHole; Pc pin ThroughHole
Potentiometer Type Standard Potentiometer
Configuration Single Turn; Slide Slide Single Resistor
Resistance Taper Linear; Linear
Unlock Full Specs
to access all available technical data